TelephoneStuff.com VXI V100 Long Range Office Wireless Headset 202869

Description
V100 Long Range Office Wireless Headset provides up to 300 feet of wireless range. Note: - Model # 202908 Handset Lifter required Office Wireless Headset Features: - Handset lifter lets you answer and end calls when within the Headset’s 300 feet range - Hands-free Convenience allows for freedom to roam up to 300 feet from your desk phone and never miss a call - Up to 10 hours of continuous talk time and up to 120 hours of standby time, so you can talk all day on a single battery charge - Noise-canceling microphone filters out unwanted background noise even in the busiest of office environments providing crystal-clear phone conversations - Control transmit and receive volume at the touch of a button - Headset mute, call waiting, and the ability to conference up to two headsets on one base station - Designed for all-day wearing comfort, the V100 comes in three different styles to best fit your office environment and preference: Over-the-ear, Over-the-head, and Behind-the-neck - Operates on the 1.9 GHz radio frequency band which provides improved range without the need to boost the power - DECT 6.0 technology is superior to other wireless technologies, providing improved voice quality and sound - Talk anywhere without interference from WiFi or other wireless networks - Base station accepts up to 2 headsets for multi-unit conferencing - 64-bit digital encryption ensures secure phone conversations
Description
V100 Long Range Office Wireless Headset provides up to 300 feet of wireless range. Note: - Model # 202908 Handset Lifter required Office Wireless Headset Features: - Handset lifter lets you answer and end calls when within the Headset’s 300 feet range - Hands-free Convenience allows for freedom to roam up to 300 feet from your desk phone and never miss a call - Up to 10 hours of continuous talk time and up to 120 hours of standby time, so you can talk all day on a single battery charge - Noise-canceling microphone filters out unwanted background noise even in the busiest of office environments providing crystal-clear phone conversations - Control transmit and receive volume at the touch of a button - Headset mute, call waiting, and the ability to conference up to two headsets on one base station - Designed for all-day wearing comfort, the V100 comes in three different styles to best fit your office environment and preference: Over-the-ear, Over-the-head, and Behind-the-neck - Operates on the 1.9 GHz radio frequency band which provides improved range without the need to boost the power - DECT 6.0 technology is superior to other wireless technologies, providing improved voice quality and sound - Talk anywhere without interference from WiFi or other wireless networks - Base station accepts up to 2 headsets for multi-unit conferencing - 64-bit digital encryption ensures secure phone conversations

Suppliers

Company
Product
Description
Supplier Links
VXI V100 Long Range Office Wireless Headset - 202869 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI V100 Long Range Office Wireless Headset
202869
VXI V100 Long Range Office Wireless Headset 202869
V100 Long Range Office Wireless Headset provides up to 300 feet of wireless range. Note: - Model # 202908 Handset Lifter required Office Wireless Headset Features: - Handset lifter lets you answer and end calls when within the Headset’s 300 feet range - Hands-free Convenience allows for freedom to roam up to 300 feet from your desk phone and never miss a call - Up to 10 hours of continuous talk time and up to 120 hours of standby time, so you can talk all day on a single battery charge - Noise-canceling microphone filters out unwanted background noise even in the busiest of office environments providing crystal-clear phone conversations - Control transmit and receive volume at the touch of a button - Headset mute, call waiting, and the ability to conference up to two headsets on one base station - Designed for all-day wearing comfort, the V100 comes in three different styles to best fit your office environment and preference: Over-the-ear, Over-the-head, and Behind-the-neck - Operates on the 1.9 GHz radio frequency band which provides improved range without the need to boost the power - DECT 6.0 technology is superior to other wireless technologies, providing improved voice quality and sound - Talk anywhere without interference from WiFi or other wireless networks - Base station accepts up to 2 headsets for multi-unit conferencing - 64-bit digital encryption ensures secure phone conversations

V100 Long Range Office Wireless Headset provides up to 300 feet of wireless range.
Note: - Model # 202908 Handset Lifter required
Office Wireless Headset Features:
- Handset lifter lets you answer and end calls when within the Headset’s 300 feet range
- Hands-free Convenience allows for freedom to roam up to 300 feet from your desk phone and never miss a call
- Up to 10 hours of continuous talk time and up to 120 hours of standby time, so you can talk all day on a single battery charge
- Noise-canceling microphone filters out unwanted background noise even in the busiest of office environments providing crystal-clear phone conversations
- Control transmit and receive volume at the touch of a button
- Headset mute, call waiting, and the ability to conference up to two headsets on one base station
- Designed for all-day wearing comfort, the V100 comes in three different styles to best fit your office environment and preference: Over-the-ear, Over-the-head, and Behind-the-neck
- Operates on the 1.9 GHz radio frequency band which provides improved range without the need to boost the power - DECT 6.0 technology is superior to other wireless technologies, providing improved voice quality and sound
- Talk anywhere without interference from WiFi or other wireless networks
- Base station accepts up to 2 headsets for multi-unit conferencing
- 64-bit digital encryption ensures secure phone conversations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 202869
Product Name VXI V100 Long Range Office Wireless Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details