TelephoneStuff.com VXI Passport 20-9 Binaural Noise-Canceling Headset (no QD).. 202083

Description
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 20-9 is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - No quick disconnect Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G
Description
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 20-9 is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - No quick disconnect Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 20-9 Binaural Noise-Canceling Headset (no QD).. - 202083 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 20-9 Binaural Noise-Canceling Headset (no QD)..
202083
VXI Passport 20-9 Binaural Noise-Canceling Headset (no QD).. 202083
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 20-9 is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - No quick disconnect Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 20-9 is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- No quick disconnect
Cord compatible with the following IP phone models:
- Avaya - Callmaster V series, Callmaster VI series
- Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 202083
Product Name VXI Passport 20-9 Binaural Noise-Canceling Headset (no QD)..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details