TelephoneStuff.com Astatic Electret Condenser Omni-Directional Boundary.. 202

Description
The ASTATIC 202 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired - Self-contained low noise electronics - Operates from standard 9 - 52 volt phantom power - No special orientation is required when mounting
Description
The ASTATIC 202 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired - Self-contained low noise electronics - Operates from standard 9 - 52 volt phantom power - No special orientation is required when mounting

Suppliers

Company
Product
Description
Supplier Links
Astatic Electret Condenser Omni-Directional Boundary.. - 202 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Electret Condenser Omni-Directional Boundary..
202
Astatic Electret Condenser Omni-Directional Boundary.. 202
The ASTATIC 202 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired - Self-contained low noise electronics - Operates from standard 9 - 52 volt phantom power - No special orientation is required when mounting

The ASTATIC 202 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications.
Features:
- 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick
- Extremely rugged
- Solid machined brass body
- ASTATIC Flex-Form hardened grille screen
- Built in switchable high pass filter
- Terminated with a standard male 3 pin XLR connector
- The omnidirectional (half hemisphere above mounting surface) pickup is useful when a directional pattern is not desired
- Self-contained low noise electronics
- Operates from standard 9 - 52 volt phantom power
- No special orientation is required when mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 202
Product Name Astatic Electret Condenser Omni-Directional Boundary..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details