TelephoneStuff.com VXI Passport 20-12DC Binaural Noise-Canceling Headset with.. 201858

Description
Direct plug-in solution for Aastra, Nortel, Avaya IP, Alcatel, Altigen, Intertel, Mitel & Shoretel phones. Passport 20-12DC is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - No quick disconnect Compatible with the following IP phone models: - Aastra 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i - Avaya IP Phones 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621 - Avaya 6400 Series Phones - Nortel M3901, M3902, M3903, M3904, M3905 - Nortel (HGT adapter #202207 required) IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007 - Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430 - Snom 300
Description
Direct plug-in solution for Aastra, Nortel, Avaya IP, Alcatel, Altigen, Intertel, Mitel & Shoretel phones. Passport 20-12DC is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - No quick disconnect Compatible with the following IP phone models: - Aastra 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i - Avaya IP Phones 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621 - Avaya 6400 Series Phones - Nortel M3901, M3902, M3903, M3904, M3905 - Nortel (HGT adapter #202207 required) IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007 - Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430 - Snom 300

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 20-12DC Binaural Noise-Canceling Headset with.. - 201858 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 20-12DC Binaural Noise-Canceling Headset with..
201858
VXI Passport 20-12DC Binaural Noise-Canceling Headset with.. 201858
Direct plug-in solution for Aastra, Nortel, Avaya IP, Alcatel, Altigen, Intertel, Mitel & Shoretel phones. Passport 20-12DC is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - No quick disconnect Compatible with the following IP phone models: - Aastra 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i - Avaya IP Phones 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621 - Avaya 6400 Series Phones - Nortel M3901, M3902, M3903, M3904, M3905 - Nortel (HGT adapter #202207 required) IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007 - Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430 - Snom 300

Direct plug-in solution for Aastra, Nortel, Avaya IP, Alcatel, Altigen, Intertel, Mitel & Shoretel phones. Passport 20-12DC is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- No quick disconnect
Compatible with the following IP phone models:
- Aastra 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i
- Avaya IP Phones 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621
- Avaya 6400 Series Phones
- Nortel M3901, M3902, M3903, M3904, M3905
- Nortel (HGT adapter #202207 required) IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007
- Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430
- Snom 300

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201858
Product Name VXI Passport 20-12DC Binaural Noise-Canceling Headset with..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details