TelephoneStuff.com VXI Passport 21V-DC Single-Wire Binaural Headset with.. 201821

Description
Passport 21 Single-Wire Binaural Headset with QD1026V Direct Connection to IP Phones is designed for contact center and office professionals. Passport headsets are used in many leading companies worldwide that depend on them for clear and consistent communications. Binaural Headset Features: - Specifically designed with XVI Quick Disconnect style - Designed to be durable, lightweight, and comfortable to be easily worn all day long with the best fit possible - Passport headsets are equipped with noise-canceling microphones and high quality audio receivers to provide clear and consistent communications on both ends of the call - ensures that only the user’s voice is heard and not the background noise - Single-wire binaural (headset for both ears) design allows a greater range of motion for the user while being lighter weight and improving all-day wearing comfort - Adjustable, flexible Gooseneck microphone boom is designed to ensure constant and proper microphone placement - Hearing protection feature helps to avoid sudden and unexpected sound spikes (such as fax machine noises) - Adjustable, ratchet headband - Concave-shaped ear cushions - Rotates for left or right side placement - Quick Disconnect Compatible Options ensures that the headset easily integrates with the current installed base of products - Direct connect versions are available for phones with built-in headset ports
Description
Passport 21 Single-Wire Binaural Headset with QD1026V Direct Connection to IP Phones is designed for contact center and office professionals. Passport headsets are used in many leading companies worldwide that depend on them for clear and consistent communications. Binaural Headset Features: - Specifically designed with XVI Quick Disconnect style - Designed to be durable, lightweight, and comfortable to be easily worn all day long with the best fit possible - Passport headsets are equipped with noise-canceling microphones and high quality audio receivers to provide clear and consistent communications on both ends of the call - ensures that only the user’s voice is heard and not the background noise - Single-wire binaural (headset for both ears) design allows a greater range of motion for the user while being lighter weight and improving all-day wearing comfort - Adjustable, flexible Gooseneck microphone boom is designed to ensure constant and proper microphone placement - Hearing protection feature helps to avoid sudden and unexpected sound spikes (such as fax machine noises) - Adjustable, ratchet headband - Concave-shaped ear cushions - Rotates for left or right side placement - Quick Disconnect Compatible Options ensures that the headset easily integrates with the current installed base of products - Direct connect versions are available for phones with built-in headset ports

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 21V-DC Single-Wire Binaural Headset with.. - 201821 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 21V-DC Single-Wire Binaural Headset with..
201821
VXI Passport 21V-DC Single-Wire Binaural Headset with.. 201821
Passport 21 Single-Wire Binaural Headset with QD1026V Direct Connection to IP Phones is designed for contact center and office professionals. Passport headsets are used in many leading companies worldwide that depend on them for clear and consistent communications. Binaural Headset Features: - Specifically designed with XVI Quick Disconnect style - Designed to be durable, lightweight, and comfortable to be easily worn all day long with the best fit possible - Passport headsets are equipped with noise-canceling microphones and high quality audio receivers to provide clear and consistent communications on both ends of the call - ensures that only the user’s voice is heard and not the background noise - Single-wire binaural (headset for both ears) design allows a greater range of motion for the user while being lighter weight and improving all-day wearing comfort - Adjustable, flexible Gooseneck microphone boom is designed to ensure constant and proper microphone placement - Hearing protection feature helps to avoid sudden and unexpected sound spikes (such as fax machine noises) - Adjustable, ratchet headband - Concave-shaped ear cushions - Rotates for left or right side placement - Quick Disconnect Compatible Options ensures that the headset easily integrates with the current installed base of products - Direct connect versions are available for phones with built-in headset ports

Passport 21 Single-Wire Binaural Headset with QD1026V Direct Connection to IP Phones is designed for contact center and office professionals. Passport headsets are used in many leading companies worldwide that depend on them for clear and consistent communications.
Binaural Headset Features:
- Specifically designed with XVI Quick Disconnect style
- Designed to be durable, lightweight, and comfortable to be easily worn all day long with the best fit possible
- Passport headsets are equipped with noise-canceling
microphones and high quality audio receivers to provide clear and consistent communications on both ends of the call - ensures that only the user’s voice is heard and not the background noise
- Single-wire binaural (headset for both ears) design allows a greater range of motion for the user while being lighter weight and improving all-day wearing comfort
- Adjustable, flexible Gooseneck microphone boom is designed to ensure constant and proper microphone
placement
- Hearing protection feature helps to avoid sudden and
unexpected sound spikes (such as fax machine noises)
- Adjustable, ratchet headband
- Concave-shaped ear cushions
- Rotates for left or right side placement
- Quick Disconnect Compatible Options ensures that the headset easily integrates with the current installed base of products
- Direct connect versions are available for phones with built-in headset ports

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201821
Product Name VXI Passport 21V-DC Single-Wire Binaural Headset with..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details