TelephoneStuff.com VXI BlueParrott B100 Bluetooth Wireless Home Headset 201550

Description
The BlueParrott B100 is a professional grade, wireless headset system for anyone who uses a phone extensively at home. Works with both corded and cordless single line phones. The B100 provides a range of up to 75 feet using Bluetooth technology. BlueParrott B100 Bluetooth Headset Features: - 75 ft. range from base (see user's guide to maximize range) - Professional noise canceling microphone - Headset controls include volume, on/off, call answer, call end, pairing, and mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones with pass code set to 0000 - Allows for all waiting and three way-calling - Talk up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any headset, cordless or corded BlueParrot Base Features: - Compatible with all home cordless and corded telephones - Links other Bluetooth technology headsets to your home phone - AC adapter for base (no batteries needed)
Description
The BlueParrott B100 is a professional grade, wireless headset system for anyone who uses a phone extensively at home. Works with both corded and cordless single line phones. The B100 provides a range of up to 75 feet using Bluetooth technology. BlueParrott B100 Bluetooth Headset Features: - 75 ft. range from base (see user's guide to maximize range) - Professional noise canceling microphone - Headset controls include volume, on/off, call answer, call end, pairing, and mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones with pass code set to 0000 - Allows for all waiting and three way-calling - Talk up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any headset, cordless or corded BlueParrot Base Features: - Compatible with all home cordless and corded telephones - Links other Bluetooth technology headsets to your home phone - AC adapter for base (no batteries needed)

Suppliers

Company
Product
Description
Supplier Links
VXI BlueParrott B100 Bluetooth Wireless  Home Headset - 201550 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI BlueParrott B100 Bluetooth Wireless Home Headset
201550
VXI BlueParrott B100 Bluetooth Wireless Home Headset 201550
The BlueParrott B100 is a professional grade, wireless headset system for anyone who uses a phone extensively at home. Works with both corded and cordless single line phones. The B100 provides a range of up to 75 feet using Bluetooth technology. BlueParrott B100 Bluetooth Headset Features: - 75 ft. range from base (see user's guide to maximize range) - Professional noise canceling microphone - Headset controls include volume, on/off, call answer, call end, pairing, and mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones with pass code set to 0000 - Allows for all waiting and three way-calling - Talk up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any headset, cordless or corded BlueParrot Base Features: - Compatible with all home cordless and corded telephones - Links other Bluetooth technology headsets to your home phone - AC adapter for base (no batteries needed)

The BlueParrott B100 is a professional grade, wireless headset system for anyone who uses a phone extensively at home. Works with both corded and cordless single line phones. The B100 provides a range of up to 75 feet using Bluetooth technology.
BlueParrott B100 Bluetooth Headset Features:
- 75 ft. range from base (see user's guide to maximize range)
- Professional noise canceling microphone
- Headset controls include volume, on/off, call answer, call end, pairing, and mute
- Security: 128-bit digital encryption provides air-tight security during wireless communication
- Also compatible with Bluetooth technology cellular phones with pass code set to 0000
- Allows for all waiting and three way-calling
- Talk up to 6 hours without recharging
- Standby time: up to 100 hours
- Sound quality equal to or better than any headset, cordless or corded
BlueParrot Base Features:
- Compatible with all home cordless and corded telephones
- Links other Bluetooth technology headsets to your home phone
- AC adapter for base (no batteries needed)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201550
Product Name VXI BlueParrott B100 Bluetooth Wireless Home Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details