TelephoneStuff.com GN Netcom GN 2020 IP Headset - Monaural with Noise.. 2013-82-05

Description
GN 2020 IP headsets are the perfect contact center headsets. They deliver true wideband sound quality, day-to-day durability, all-day comfort and unprecedented affordability. With frequency response from 150 Hz to 6800 Hz, the GN 2000 is the only commercial headset to meet VoIP wideband standards. Two microphone/boom combinations are available, a flex/noise canceling combination and an industry-first flex/SoundTube model. They also include PeakStop technology for hearing protection. From its sturdy rubber-plastic composite to all-metal boom pivots and impact resistant headbands, every detail of the GN 2000 Series has been designed and engineered with durability in mind. Monaural Headset Features: - Noise canceling microphone boom - Monaural, over-head wearing style with foam ear cushion - Extra-thick, pivoting ear cushions - True wideband sound that meets VoIP standards - PeakStop technology protects against sudden loud sound spikes
Description
GN 2020 IP headsets are the perfect contact center headsets. They deliver true wideband sound quality, day-to-day durability, all-day comfort and unprecedented affordability. With frequency response from 150 Hz to 6800 Hz, the GN 2000 is the only commercial headset to meet VoIP wideband standards. Two microphone/boom combinations are available, a flex/noise canceling combination and an industry-first flex/SoundTube model. They also include PeakStop technology for hearing protection. From its sturdy rubber-plastic composite to all-metal boom pivots and impact resistant headbands, every detail of the GN 2000 Series has been designed and engineered with durability in mind. Monaural Headset Features: - Noise canceling microphone boom - Monaural, over-head wearing style with foam ear cushion - Extra-thick, pivoting ear cushions - True wideband sound that meets VoIP standards - PeakStop technology protects against sudden loud sound spikes

Suppliers

Company
Product
Description
Supplier Links
GN Netcom GN 2020 IP Headset - Monaural with Noise.. - 2013-82-05 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom GN 2020 IP Headset - Monaural with Noise..
2013-82-05
GN Netcom GN 2020 IP Headset - Monaural with Noise.. 2013-82-05
GN 2020 IP headsets are the perfect contact center headsets. They deliver true wideband sound quality, day-to-day durability, all-day comfort and unprecedented affordability. With frequency response from 150 Hz to 6800 Hz, the GN 2000 is the only commercial headset to meet VoIP wideband standards. Two microphone/boom combinations are available, a flex/noise canceling combination and an industry-first flex/SoundTube model. They also include PeakStop technology for hearing protection. From its sturdy rubber-plastic composite to all-metal boom pivots and impact resistant headbands, every detail of the GN 2000 Series has been designed and engineered with durability in mind. Monaural Headset Features: - Noise canceling microphone boom - Monaural, over-head wearing style with foam ear cushion - Extra-thick, pivoting ear cushions - True wideband sound that meets VoIP standards - PeakStop technology protects against sudden loud sound spikes

GN 2020 IP headsets are the perfect contact center headsets. They deliver true wideband sound quality, day-to-day durability, all-day comfort and unprecedented affordability.
With frequency response from 150 Hz to 6800 Hz, the GN 2000 is the only commercial headset to meet VoIP wideband standards. Two microphone/boom combinations are available, a flex/noise canceling combination and an industry-first flex/SoundTube model. They also include PeakStop technology for hearing protection.
From its sturdy rubber-plastic composite to all-metal boom pivots and impact resistant headbands, every detail of the GN 2000 Series has been designed and engineered with durability in mind.
Monaural Headset Features:
- Noise canceling microphone boom
- Monaural, over-head wearing style with foam ear cushion
- Extra-thick, pivoting ear cushions
- True wideband sound that meets VoIP standards
- PeakStop technology protects against sudden loud sound spikes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 2013-82-05
Product Name GN Netcom GN 2020 IP Headset - Monaural with Noise..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details