TelephoneStuff.com VXI TalkPro Max Headset 201052

Description
TalkPro Max incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise-canceling microphone proven to ensure higher speech recognition accuracy and VXI’s innovative, award winning Parrott Translator technology which ensures optimum voice band response and dramatically reduces distortion to achieve outstanding sound quality and accuracy. Also works with older, non-standard sound cards. In addition, it features volume control, microphone mute, and quick disconnect. Features: - Superior quality Gentex noise-canceling microphone - Universal compatibility with all desktop and laptop soundcards - All day wearing comfort - Easy to use: simply plug and play - Flexible microphone boom stays in posititon - Left or right side microphone placement - Adjustable headband for great fit - 270° swivel ear piece and soft, cupped ear cushion - Easy to reach jack for computer speakers - Durable components for long headset life
Description
TalkPro Max incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise-canceling microphone proven to ensure higher speech recognition accuracy and VXI’s innovative, award winning Parrott Translator technology which ensures optimum voice band response and dramatically reduces distortion to achieve outstanding sound quality and accuracy. Also works with older, non-standard sound cards. In addition, it features volume control, microphone mute, and quick disconnect. Features: - Superior quality Gentex noise-canceling microphone - Universal compatibility with all desktop and laptop soundcards - All day wearing comfort - Easy to use: simply plug and play - Flexible microphone boom stays in posititon - Left or right side microphone placement - Adjustable headband for great fit - 270° swivel ear piece and soft, cupped ear cushion - Easy to reach jack for computer speakers - Durable components for long headset life

Suppliers

Company
Product
Description
Supplier Links
VXI TalkPro Max Headset - 201052 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI TalkPro Max Headset
201052
VXI TalkPro Max Headset 201052
TalkPro Max incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise-canceling microphone proven to ensure higher speech recognition accuracy and VXI’s innovative, award winning Parrott Translator technology which ensures optimum voice band response and dramatically reduces distortion to achieve outstanding sound quality and accuracy. Also works with older, non-standard sound cards. In addition, it features volume control, microphone mute, and quick disconnect. Features: - Superior quality Gentex noise-canceling microphone - Universal compatibility with all desktop and laptop soundcards - All day wearing comfort - Easy to use: simply plug and play - Flexible microphone boom stays in posititon - Left or right side microphone placement - Adjustable headband for great fit - 270° swivel ear piece and soft, cupped ear cushion - Easy to reach jack for computer speakers - Durable components for long headset life

TalkPro Max incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise-canceling microphone proven to ensure higher speech recognition accuracy and VXI’s innovative, award winning Parrott Translator technology which ensures optimum voice band response and dramatically reduces distortion to achieve outstanding sound quality and accuracy. Also works with older, non-standard sound cards. In addition, it features volume control, microphone mute, and quick disconnect.
Features:
- Superior quality Gentex noise-canceling microphone
- Universal compatibility with all desktop and laptop soundcards
- All day wearing comfort
- Easy to use: simply plug and play
- Flexible microphone boom stays in posititon
- Left or right side microphone placement
- Adjustable headband for great fit
- 270° swivel ear piece and soft, cupped ear cushion
- Easy to reach jack for computer speakers
- Durable components for long headset life

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201052
Product Name VXI TalkPro Max Headset
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details