TelephoneStuff.com Astatic Electric Condenser Cardioid Boundary Microphone 201

Description
The ASTATIC 201 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - Self-contained low noise electronic - Operates from standard 9 - 52 volt phantom power - The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds
Description
The ASTATIC 201 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - Self-contained low noise electronic - Operates from standard 9 - 52 volt phantom power - The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds

Suppliers

Company
Product
Description
Supplier Links
Astatic Electric Condenser Cardioid Boundary Microphone - 201 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Electric Condenser Cardioid Boundary Microphone
201
Astatic Electric Condenser Cardioid Boundary Microphone 201
The ASTATIC 201 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - Self-contained low noise electronic - Operates from standard 9 - 52 volt phantom power - The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds

The ASTATIC 201 microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications.
Features:
- 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick
- Extremely rugged
- Solid machined brass body
- ASTATIC Flex-Form hardened grille screen
- Built in switchable high pass filter
- Terminated with a standard male 3 pin XLR connector
- Self-contained low noise electronic
- Operates from standard 9 - 52 volt phantom power
- The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 201
Product Name Astatic Electric Condenser Cardioid Boundary Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers