TelephoneStuff.com Jabra-GN Netcom Binaural Noise Canceling Boom Design 6.80.. 20001-095

Description
Binaural Noise Canceling Boom Design 6.80 kHz USB Connector Headset is a Wired Stereo Headset. Headset Features: - Headphone Frequency Response: 6.80 kHz - Earpiece Configuration: Over-the-head - Noise Canceling Boom Design Microphone - Earpiece Controls: Answer, End, Volume Adjust - Material: Plastic and Rubber - Form Factor: Ear-cup
Description
Binaural Noise Canceling Boom Design 6.80 kHz USB Connector Headset is a Wired Stereo Headset. Headset Features: - Headphone Frequency Response: 6.80 kHz - Earpiece Configuration: Over-the-head - Noise Canceling Boom Design Microphone - Earpiece Controls: Answer, End, Volume Adjust - Material: Plastic and Rubber - Form Factor: Ear-cup

Suppliers

Company
Product
Description
Supplier Links
Jabra-GN Netcom Binaural Noise Canceling Boom Design 6.80.. - 20001-095 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra-GN Netcom Binaural Noise Canceling Boom Design 6.80..
20001-095
Jabra-GN Netcom Binaural Noise Canceling Boom Design 6.80.. 20001-095
Binaural Noise Canceling Boom Design 6.80 kHz USB Connector Headset is a Wired Stereo Headset. Headset Features: - Headphone Frequency Response: 6.80 kHz - Earpiece Configuration: Over-the-head - Noise Canceling Boom Design Microphone - Earpiece Controls: Answer, End, Volume Adjust - Material: Plastic and Rubber - Form Factor: Ear-cup

Binaural Noise Canceling Boom Design 6.80 kHz USB Connector Headset is a Wired Stereo Headset.
Headset Features:
- Headphone Frequency Response: 6.80 kHz
- Earpiece Configuration: Over-the-head
- Noise Canceling Boom Design Microphone
- Earpiece Controls: Answer, End, Volume Adjust
- Material: Plastic and Rubber
- Form Factor: Ear-cup

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 20001-095
Product Name Jabra-GN Netcom Binaural Noise Canceling Boom Design 6.80..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
Y-204 Deluxe Speaker/Mic with 3.5mm Single plug - Y-204 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details