TelephoneStuff.com B&W; International XS-Case Small Durable Case 2-1000

Description
XS-Case is designed to protect digital cameras, PDA's, mobile phones and MP3 players. Features: - Tough ABS plastic exterior - Strong latch - Detachable nylon strap - crushproof - dustproof - Water resistant - Lightweight and handy for fun and free time - Inside Dimensions: 4.72" (120mm) W x 2.95" (75mm) H x 1.77" (45mm) D - Available Colors: - Black - Camouflage - Orange - White
Description
XS-Case is designed to protect digital cameras, PDA's, mobile phones and MP3 players. Features: - Tough ABS plastic exterior - Strong latch - Detachable nylon strap - crushproof - dustproof - Water resistant - Lightweight and handy for fun and free time - Inside Dimensions: 4.72" (120mm) W x 2.95" (75mm) H x 1.77" (45mm) D - Available Colors: - Black - Camouflage - Orange - White

Suppliers

Company
Product
Description
Supplier Links
B&W; International XS-Case Small Durable Case - 2-1000 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International XS-Case Small Durable Case
2-1000
B&W; International XS-Case Small Durable Case 2-1000
XS-Case is designed to protect digital cameras, PDA's, mobile phones and MP3 players. Features: - Tough ABS plastic exterior - Strong latch - Detachable nylon strap - crushproof - dustproof - Water resistant - Lightweight and handy for fun and free time - Inside Dimensions: 4.72" (120mm) W x 2.95" (75mm) H x 1.77" (45mm) D - Available Colors: - Black - Camouflage - Orange - White

XS-Case is designed to protect digital cameras, PDA's, mobile phones and MP3 players.
Features:
- Tough ABS plastic exterior
- Strong latch
- Detachable nylon strap
- crushproof
- dustproof
- Water resistant
- Lightweight and handy for fun and free time
- Inside Dimensions: 4.72" (120mm) W x 2.95" (75mm) H x 1.77" (45mm) D
- Available Colors:
- Black
- Camouflage
- Orange
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 2-1000
Product Name B&W; International XS-Case Small Durable Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details