TelephoneStuff.com Kendall Howard LAN Station Workbench 1919-3-000-24

Description
LAN station for test labs, computer workbenches, shipping or assembly tables. Supports from 2 to 8 computers & monitors. Features: - Made from 2" square tube steel and welded together for optimum strength and reliability - Each table top and shelf is crafted with a premium laminate and reinforced with square tube steel across the entire table - Comes complete with two upper shelves and 1 lower shelf - Dozens of options available like keyboard trays, drawers, power strips and many others - Upper shelving adjusts to any height - Upper shelving supports 250 lbs per shelf - Lower shelf supports 250 lbs - Main work surfaces support 1000 lbs - Open channel design for easy cable management - Tough powder coat finish - Assembles with only simple tools in minutes - Ships partially assembled in a crate - Total weight capacity is 1000 lbs Sizes / Capacities: - 24" LAN station - 2 computers / monitors - 48" LAN station - 4 computers / monitors - 72" LAN station - 6 computers / monitors (shown) - 96" LAN station - 8 computers / monitors
Description
LAN station for test labs, computer workbenches, shipping or assembly tables. Supports from 2 to 8 computers & monitors. Features: - Made from 2" square tube steel and welded together for optimum strength and reliability - Each table top and shelf is crafted with a premium laminate and reinforced with square tube steel across the entire table - Comes complete with two upper shelves and 1 lower shelf - Dozens of options available like keyboard trays, drawers, power strips and many others - Upper shelving adjusts to any height - Upper shelving supports 250 lbs per shelf - Lower shelf supports 250 lbs - Main work surfaces support 1000 lbs - Open channel design for easy cable management - Tough powder coat finish - Assembles with only simple tools in minutes - Ships partially assembled in a crate - Total weight capacity is 1000 lbs Sizes / Capacities: - 24" LAN station - 2 computers / monitors - 48" LAN station - 4 computers / monitors - 72" LAN station - 6 computers / monitors (shown) - 96" LAN station - 8 computers / monitors

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard LAN Station Workbench - 1919-3-000-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard LAN Station Workbench
1919-3-000-24
Kendall Howard LAN Station Workbench 1919-3-000-24
LAN station for test labs, computer workbenches, shipping or assembly tables. Supports from 2 to 8 computers & monitors. Features: - Made from 2" square tube steel and welded together for optimum strength and reliability - Each table top and shelf is crafted with a premium laminate and reinforced with square tube steel across the entire table - Comes complete with two upper shelves and 1 lower shelf - Dozens of options available like keyboard trays, drawers, power strips and many others - Upper shelving adjusts to any height - Upper shelving supports 250 lbs per shelf - Lower shelf supports 250 lbs - Main work surfaces support 1000 lbs - Open channel design for easy cable management - Tough powder coat finish - Assembles with only simple tools in minutes - Ships partially assembled in a crate - Total weight capacity is 1000 lbs Sizes / Capacities: - 24" LAN station - 2 computers / monitors - 48" LAN station - 4 computers / monitors - 72" LAN station - 6 computers / monitors (shown) - 96" LAN station - 8 computers / monitors

LAN station for test labs, computer workbenches, shipping or assembly tables. Supports from 2 to 8 computers & monitors.
Features:
- Made from 2" square tube steel and welded together for optimum strength and reliability
- Each table top and shelf is crafted with a premium laminate and reinforced with square tube steel across the entire table
- Comes complete with two upper shelves and 1 lower shelf
- Dozens of options available like keyboard trays, drawers, power strips and many others
- Upper shelving adjusts to any height
- Upper shelving supports 250 lbs per shelf
- Lower shelf supports 250 lbs
- Main work surfaces support 1000 lbs
- Open channel design for easy cable management
- Tough powder coat finish
- Assembles with only simple tools in minutes
- Ships partially assembled in a crate
- Total weight capacity is 1000 lbs
Sizes / Capacities:
- 24" LAN station - 2 computers / monitors
- 48" LAN station - 4 computers / monitors
- 72" LAN station - 6 computers / monitors (shown)
- 96" LAN station - 8 computers / monitors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Workbenches and Workstations (Industrial)
Product Number 1919-3-000-24
Product Name Kendall Howard LAN Station Workbench
Type LAN
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic & Microaerophilic Workstation - Bugbox Mx - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Workbenches - 1357343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Crank, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details