TelephoneStuff.com Kendall Howard 4U Patch Panel Bracket 1916-3-200-04

Description
4U Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount rack without the added cost - Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable - use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side - The Kendall Howard Patch Panel Brackets are available in 4 sizes - 180 Degree swing-out - 6" Maximum Depth - 19" EIA Compliant - Requires 10/32 Rack Screws - Made in the USA - Dimensions: 6" D x 19"/20" W x 7" H
Description
4U Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount rack without the added cost - Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable - use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side - The Kendall Howard Patch Panel Brackets are available in 4 sizes - 180 Degree swing-out - 6" Maximum Depth - 19" EIA Compliant - Requires 10/32 Rack Screws - Made in the USA - Dimensions: 6" D x 19"/20" W x 7" H

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 4U Patch Panel Bracket - 1916-3-200-04 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 4U Patch Panel Bracket
1916-3-200-04
Kendall Howard 4U Patch Panel Bracket 1916-3-200-04
4U Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount rack without the added cost - Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable - use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side - The Kendall Howard Patch Panel Brackets are available in 4 sizes - 180 Degree swing-out - 6" Maximum Depth - 19" EIA Compliant - Requires 10/32 Rack Screws - Made in the USA - Dimensions: 6" D x 19"/20" W x 7" H

4U Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative.
Patch Panel Bracket Features:
- The hinged design delivers the functionality of a swing-out wallmount rack without the added cost
- Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable -
use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side
- The Kendall Howard Patch Panel Brackets are available in 4 sizes
- 180 Degree swing-out
- 6" Maximum Depth
- 19" EIA Compliant
- Requires 10/32 Rack Screws
- Made in the USA
- Dimensions: 6" D x 19"/20" W x 7" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 1916-3-200-04
Product Name Kendall Howard 4U Patch Panel Bracket
Features Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details