TelephoneStuff.com Kendall Howard 1U Patch Panel Bracket 1916-3-200-01

Description
1U Patch Panel Bracket is also identified as a 1U Hinged Wall Rack. The Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wall mount rack or cabinet, Patch Panel Brackets are a low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wall mount rack with no additional cost - To install, simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cables, using the cable bumps at a 6" depth to manage all the cables - To finish the installation, close the bracket and screw the patch panel to the other side - Patch Panel Brackets are available in 4 sizes - 180 degree swing-out - 6" Maximum Depth - 19" EIA compliant - Requires 10/32 Rack Screws - Made in the USA
Description
1U Patch Panel Bracket is also identified as a 1U Hinged Wall Rack. The Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wall mount rack or cabinet, Patch Panel Brackets are a low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wall mount rack with no additional cost - To install, simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cables, using the cable bumps at a 6" depth to manage all the cables - To finish the installation, close the bracket and screw the patch panel to the other side - Patch Panel Brackets are available in 4 sizes - 180 degree swing-out - 6" Maximum Depth - 19" EIA compliant - Requires 10/32 Rack Screws - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 1U Patch Panel Bracket - 1916-3-200-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 1U Patch Panel Bracket
1916-3-200-01
Kendall Howard 1U Patch Panel Bracket 1916-3-200-01
1U Patch Panel Bracket is also identified as a 1U Hinged Wall Rack. The Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wall mount rack or cabinet, Patch Panel Brackets are a low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wall mount rack with no additional cost - To install, simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cables, using the cable bumps at a 6" depth to manage all the cables - To finish the installation, close the bracket and screw the patch panel to the other side - Patch Panel Brackets are available in 4 sizes - 180 degree swing-out - 6" Maximum Depth - 19" EIA compliant - Requires 10/32 Rack Screws - Made in the USA

1U Patch Panel Bracket is also identified as a 1U Hinged Wall Rack. The Patch Panel Brackets make mounting patch panels or shallow equipment simple and easy. When there is no need for a wall mount rack or cabinet, Patch Panel Brackets are a low cost alternative.
Patch Panel Bracket Features:
- The hinged design delivers the functionality of a swing-out wall mount rack with no additional cost
- To install, simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cables, using the cable bumps at a 6" depth to manage all the cables
- To finish the installation, close the bracket and screw the patch panel to the other side
- Patch Panel Brackets are available in 4 sizes
- 180 degree swing-out
- 6" Maximum Depth
- 19" EIA compliant
- Requires 10/32 Rack Screws
- Made in the USA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 1916-3-200-01
Product Name Kendall Howard 1U Patch Panel Bracket
Features Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143842 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details