TelephoneStuff.com Erico Combination Box/Conduit Hangers, Flange, 1".. 16MB1824

Description
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 Available in two configurations: - 1" conduit to 1/8" thru 1/4" flange - 1" conduit to 5/16" thru 1/2" flange Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit
Description
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 Available in two configurations: - 1" conduit to 1/8" thru 1/4" flange - 1" conduit to 5/16" thru 1/2" flange Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit

Suppliers

Company
Product
Description
Supplier Links
Erico Combination Box/Conduit Hangers, Flange, 1".. - 16MB1824 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Combination Box/Conduit Hangers, Flange, 1"..
16MB1824
Erico Combination Box/Conduit Hangers, Flange, 1".. 16MB1824
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 Available in two configurations: - 1" conduit to 1/8" thru 1/4" flange - 1" conduit to 5/16" thru 1/2" flange Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit

The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications.
Features:
- One riveted assembly
- No conduit bends (beam application)
- Delivers with NEC & CEC compliance
- Comes in a bundle of 25
Available in two configurations:
- 1" conduit to 1/8" thru 1/4" flange
- 1" conduit to 5/16" thru 1/2" flange
Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pipe Hangers and Conduit Hangers
Product Number 16MB1824
Product Name Erico Combination Box/Conduit Hangers, Flange, 1"..
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Rigid/EMT Conduit Strap - 1124 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P6807 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.50 inch (12.70 mm)
View Details