Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEADSETS
TELEPHONESTUFF.COM
1693 -- HELLO DIRECT 5-FOOT 2.5 MM HEADSET EXTENSION CABLE
TelephoneStuff.com
Hello Direct 5-Foot 2.5 mm Headset Extension Cable
1693
Description
5-Foot 2.5 mm headset extension cable.
TelephoneStuff.com
Done
Description
5-Foot 2.5 mm headset extension cable.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Hello Direct 5-Foot 2.5 mm Headset Extension Cable
1693
Hello Direct 5-Foot 2.5 mm Headset Extension Cable
1693
5-Foot 2.5 mm headset extension cable.
5-Foot 2.5 mm headset extension cable.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Headsets
Product Number
1693
Product Name
Hello Direct 5-Foot 2.5 mm Headset Extension Cable
Application
Voice
Unlock Full Specs
to access all available technical data
Similar Products
Corsair Memory
Gaming Audio Series™ HS1 USB Gaming Headset
CA-HS1NA
View Details
Koss Corporation
CS95 Communication Headsets
Specs
Type
Microphone included
Application
Computer; Consumer Electronics / Gaming
Impedance
32 ohms
View Details
Wiper Master, Inc.
Peltor MT53H7A4600 Powercom Two-Way Radio Headset
665521751
View Details
Prostar Batteries
Y-311 G Shape Earhook Mic. For Vertex VX-160, VX-180, VX-210, VX-400. etc.
Y-311
Specs
Type
Wired; Microphone included
View Details