TelephoneStuff.com Hubbell VGA Plug-n-Play, 15-Pin Female to 8-Pin Female AV.. 15T6P1

Description
VGA Plug-n-Play AV Connector is designed for minimal signal loss, delivering a transparent video stream to the viewing device. The connector eliminates termination, saving valuable time and labor on the job site. Features: - 8 inch tail - iStation system integration - Plug it in and walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - Mini coaxial cable is 8 inches - Heat shrink tubing is 4 inches - Cable: Mini coaxial, 75 Ohm, non-plenum - Connector: 15-pin PCB mount - 15-Pin Contact: Gold-plated 2 micro inch - 8-Pin PCB Mount Pin: Brass nickel plated - Module Material: Flame retardant polymer Performance: UXGA 1600 x 1200 pixels - RoHS compliant - One (1) per package
Description
VGA Plug-n-Play AV Connector is designed for minimal signal loss, delivering a transparent video stream to the viewing device. The connector eliminates termination, saving valuable time and labor on the job site. Features: - 8 inch tail - iStation system integration - Plug it in and walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - Mini coaxial cable is 8 inches - Heat shrink tubing is 4 inches - Cable: Mini coaxial, 75 Ohm, non-plenum - Connector: 15-pin PCB mount - 15-Pin Contact: Gold-plated 2 micro inch - 8-Pin PCB Mount Pin: Brass nickel plated - Module Material: Flame retardant polymer Performance: UXGA 1600 x 1200 pixels - RoHS compliant - One (1) per package

Suppliers

Company
Product
Description
Supplier Links
Hubbell VGA Plug-n-Play, 15-Pin Female to 8-Pin Female AV.. - 15T6P1 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell VGA Plug-n-Play, 15-Pin Female to 8-Pin Female AV..
15T6P1
Hubbell VGA Plug-n-Play, 15-Pin Female to 8-Pin Female AV.. 15T6P1
VGA Plug-n-Play AV Connector is designed for minimal signal loss, delivering a transparent video stream to the viewing device. The connector eliminates termination, saving valuable time and labor on the job site. Features: - 8 inch tail - iStation system integration - Plug it in and walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - Mini coaxial cable is 8 inches - Heat shrink tubing is 4 inches - Cable: Mini coaxial, 75 Ohm, non-plenum - Connector: 15-pin PCB mount - 15-Pin Contact: Gold-plated 2 micro inch - 8-Pin PCB Mount Pin: Brass nickel plated - Module Material: Flame retardant polymer Performance: UXGA 1600 x 1200 pixels - RoHS compliant - One (1) per package

VGA Plug-n-Play AV Connector is designed for minimal signal loss, delivering a transparent video stream to the viewing device. The connector eliminates termination, saving valuable time and labor on the job site.
Features:
- 8 inch tail
- iStation system integration
- Plug it in and walk away
- Zero termination
- Over-molding provides connector strain relief behind the plate
- Designed for use with video distribution devices such as projectors, cameras, and computers
- Mini coaxial cable is 8 inches
- Heat shrink tubing is 4 inches
- Cable: Mini coaxial, 75 Ohm, non-plenum
- Connector: 15-pin PCB mount
- 15-Pin Contact: Gold-plated 2 micro inch
- 8-Pin PCB Mount Pin: Brass nickel plated
- Module Material: Flame retardant polymer
Performance: UXGA 1600 x 1200 pixels
- RoHS compliant
- One (1) per package

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 15T6P1
Product Name Hubbell VGA Plug-n-Play, 15-Pin Female to 8-Pin Female AV..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE F TYPE JACK IVORY - 60-06191 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details