TelephoneStuff.com Chatsworth Products Wall-Mounted CUBE-iT Plus Cabinet,.. 13275

Description
The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet. Features: - Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2”, 3/4”, 2-1/2” and 3” conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Patented hinge design allows the installer to remove the rear panel for easy installation - Cabinet body includes one pair of adjustable 19” EIA threaded equipment rails - Cabinet body is vented. Vents will accept accessory fan - Front door design incorporates rounded edges and corners to improve safety in public access spaces - A locking front door and rear panel provide security - Wide variety of accessories are available - Load Rating: 200 lb
Description
The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet. Features: - Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2”, 3/4”, 2-1/2” and 3” conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Patented hinge design allows the installer to remove the rear panel for easy installation - Cabinet body includes one pair of adjustable 19” EIA threaded equipment rails - Cabinet body is vented. Vents will accept accessory fan - Front door design incorporates rounded edges and corners to improve safety in public access spaces - A locking front door and rear panel provide security - Wide variety of accessories are available - Load Rating: 200 lb

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Wall-Mounted CUBE-iT Plus Cabinet,.. - 13275 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Wall-Mounted CUBE-iT Plus Cabinet,..
13275
Chatsworth Products Wall-Mounted CUBE-iT Plus Cabinet,.. 13275
The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet. Features: - Swing-out cabinet body enables easy access to the rear of installed equipment - Rear panel is pre-punched with knock-outs for 1/2”, 3/4”, 2-1/2” and 3” conduit, and has cable tie points and attachment points for accessory rack-mount brackets - Patented hinge design allows the installer to remove the rear panel for easy installation - Cabinet body includes one pair of adjustable 19” EIA threaded equipment rails - Cabinet body is vented. Vents will accept accessory fan - Front door design incorporates rounded edges and corners to improve safety in public access spaces - A locking front door and rear panel provide security - Wide variety of accessories are available - Load Rating: 200 lb

The patented Cube-it Plus Cabinet System is a series of wall-mounted and floor-supported telecommunications enclosures designed to secure communications equipment for a cross connect. The cabinets are copper and fiber ready, and feature easy access to the front or rear of the cabinet.
Features:
- Swing-out cabinet body enables easy access to
the rear of installed equipment
- Rear panel is pre-punched with knock-outs for 1/2”, 3/4”, 2-1/2” and 3” conduit, and has cable tie points and attachment points for accessory rack-mount brackets
- Patented hinge design allows the installer to remove the rear panel for easy installation
- Cabinet body includes one pair of adjustable 19” EIA threaded equipment rails
- Cabinet body is vented. Vents will accept accessory fan
- Front door design incorporates rounded edges
and corners to improve safety in public access
spaces
- A locking front door and rear panel provide
security
- Wide variety of accessories are available
- Load Rating: 200 lb

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 13275
Product Name Chatsworth Products Wall-Mounted CUBE-iT Plus Cabinet,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details