TelephoneStuff.com Chatsworth Products Silver Frame Cabinet with Solid Metal.. 12685

Description
The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides. Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing. Features: - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - Handles equipment up to 150 lb - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws
Description
The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides. Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing. Features: - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - Handles equipment up to 150 lb - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Silver Frame Cabinet with Solid Metal.. - 12685 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Silver Frame Cabinet with Solid Metal..
12685
Chatsworth Products Silver Frame Cabinet with Solid Metal.. 12685
The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation. Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides. Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing. Features: - Unique dual locking hinge design - Strong, lightweight aluminum construction - 19" rack width - Handles equipment up to 150 lb - Vented top and bottom for optimum air flow - Adjustable rack mounting surface - Includes 50 each #12-24 mounting screws

The Silver Frame Wall-Mount provides an elegant and premium quality enclosure for protecting and securing your rack-mount equipment. Uses less space than conventional floor racks or enclosures. Unique dual-locking hinge design provides convenient front and rear access. With the 5.5" x 10.3" cable pass-through port in the center of the back panel, it is possible to route cable through the wall directly into the mounted cabinet for a more secure installation.
Rack mounting surface depth is adjustable front to back 7-1/2" for 14" depth and 16-1/2" for 24" depth. 36" usable mounting height (20 mounting spaces). Universal 5/8"-5/8"-1/2" alternating hole pattern on both front and back sides.
Ships fully assembled. Installation hardware included: 1/4" lag screw for backboard or stud mounting and Saf-T-Grip straps for cable routing.
Features:
- Unique dual locking hinge design
- Strong, lightweight aluminum construction
- 19" rack width
- Handles equipment up to 150 lb
- Vented top and bottom for optimum air flow
- Adjustable rack mounting surface
- Includes 50 each #12-24 mounting screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 12685
Product Name Chatsworth Products Silver Frame Cabinet with Solid Metal..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
High-density storage - R5AHG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details