TelephoneStuff.com B&W; International Profi.Case Rhino Tool Shell Case 115-04

Description
Profi.Case Rhino Tool Shell Case. Features: - Case shells made of HDPE material (flight case) - Mobile case with user-friendly telescopic handle - Two free running rollers - Robust aluminum frame with protection for the sharp edges - Two lockable clip locks - B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Also known as 115.04/M and 115.04/P - Inside Dimensions: 20.08" (510mm) W x 15.35" (390mm) H x 9.06" (230mm) D - Volume: 46 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Two removable tool boards in lid with 3 MODUL-sections for tools on front and back - Removable cover board for floor shell with 3 MODUL-sections - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Two removable tool boards in lid with 23 tool pockets on front and back - Removable cover board for floor shell with 15 tool pockets
Description
Profi.Case Rhino Tool Shell Case. Features: - Case shells made of HDPE material (flight case) - Mobile case with user-friendly telescopic handle - Two free running rollers - Robust aluminum frame with protection for the sharp edges - Two lockable clip locks - B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Also known as 115.04/M and 115.04/P - Inside Dimensions: 20.08" (510mm) W x 15.35" (390mm) H x 9.06" (230mm) D - Volume: 46 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Two removable tool boards in lid with 3 MODUL-sections for tools on front and back - Removable cover board for floor shell with 3 MODUL-sections - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Two removable tool boards in lid with 23 tool pockets on front and back - Removable cover board for floor shell with 15 tool pockets

Suppliers

Company
Product
Description
Supplier Links
B&W; International Profi.Case Rhino Tool Shell Case - 115-04 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Profi.Case Rhino Tool Shell Case
115-04
B&W; International Profi.Case Rhino Tool Shell Case 115-04
Profi.Case Rhino Tool Shell Case. Features: - Case shells made of HDPE material (flight case) - Mobile case with user-friendly telescopic handle - Two free running rollers - Robust aluminum frame with protection for the sharp edges - Two lockable clip locks - B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Also known as 115.04/M and 115.04/P - Inside Dimensions: 20.08" (510mm) W x 15.35" (390mm) H x 9.06" (230mm) D - Volume: 46 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Two removable tool boards in lid with 3 MODUL-sections for tools on front and back - Removable cover board for floor shell with 3 MODUL-sections - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Two removable tool boards in lid with 23 tool pockets on front and back - Removable cover board for floor shell with 15 tool pockets

Profi.Case Rhino Tool Shell Case.
Features:
- Case shells made of HDPE material (flight case)
- Mobile case with user-friendly telescopic handle
- Two free running rollers
- Robust aluminum frame with protection for the sharp edges
- Two lockable clip locks
- B&W; PROFIcode combination lock
- B&W; convenience handle
- Comfortable lid holder
- Hinge cover
- Also known as 115.04/M and 115.04/P
- Inside Dimensions: 20.08" (510mm) W x 15.35" (390mm) H x 9.06" (230mm) D
- Volume: 46 L
- Available Options:
- Modules:
- Document partition in lid (A4 format)
- Variable floor shell
- Two removable tool boards in lid with 3 MODUL-sections for tools on front and back
- Removable cover board for floor shell with 3 MODUL-sections
- Pockets:
- Document partition in lid (A4 format)
- Variable floor shell
- Two removable tool boards in lid with 23 tool pockets on front and back
- Removable cover board for floor shell with 15 tool pockets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 115-04
Product Name B&W; International Profi.Case Rhino Tool Shell Case
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2971285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 4.92 inch (125 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details