TelephoneStuff.com B&W; International Profi.Case Jumbo Tool Shell Case 114-19

Description
Profi.Case Jumbo Tool Shell Case. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 3 handles - 2 inline-rollers - 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, watertight - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets in lid - Removable cover board for floor shell with 14 tool pockets - Also known as 114.19 and 114.19/P - Inside Dimensions: 21.06" (535mm) W x 14.17" (360mm) H x 7.68" (195mm) D - Outside Dimensions: 23.23" (590mm) W x 16.93" (430mm) H x 9.06" (230mm) D - Volume: 38 L
Description
Profi.Case Jumbo Tool Shell Case. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 3 handles - 2 inline-rollers - 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, watertight - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets in lid - Removable cover board for floor shell with 14 tool pockets - Also known as 114.19 and 114.19/P - Inside Dimensions: 21.06" (535mm) W x 14.17" (360mm) H x 7.68" (195mm) D - Outside Dimensions: 23.23" (590mm) W x 16.93" (430mm) H x 9.06" (230mm) D - Volume: 38 L

Suppliers

Company
Product
Description
Supplier Links
B&W; International Profi.Case Jumbo Tool Shell Case - 114-19 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Profi.Case Jumbo Tool Shell Case
114-19
B&W; International Profi.Case Jumbo Tool Shell Case 114-19
Profi.Case Jumbo Tool Shell Case. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 3 handles - 2 inline-rollers - 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, watertight - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets in lid - Removable cover board for floor shell with 14 tool pockets - Also known as 114.19 and 114.19/P - Inside Dimensions: 21.06" (535mm) W x 14.17" (360mm) H x 7.68" (195mm) D - Outside Dimensions: 23.23" (590mm) W x 16.93" (430mm) H x 9.06" (230mm) D - Volume: 38 L

Profi.Case Jumbo Tool Shell Case.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 7 locks
- 3 handles
- 2 inline-rollers
- 1 telescopic-handle
- Temperatures ranging from -40° up to +80° C
- Very sturdy, stackable
- Dustproof, airtight, watertight
- Document partition in lid (A4 format)
- Variable floor shell
- Removable tool board in lid with 22 tool pockets in lid
- Removable cover board for floor shell with 14 tool pockets
- Also known as 114.19 and 114.19/P
- Inside Dimensions: 21.06" (535mm) W x 14.17" (360mm) H x 7.68" (195mm) D
- Outside Dimensions: 23.23" (590mm) W x 16.93" (430mm) H x 9.06" (230mm) D
- Volume: 38 L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 114-19
Product Name B&W; International Profi.Case Jumbo Tool Shell Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details