TelephoneStuff.com B&W; International Profi.Case Easy Tool Shell Case 114-02

Description
Profi.Case Easy Tool Shell Case. Features: - Case shells made of dentproof ABS material - Robust aluminium frame with protection for the sharp edges - Two lockable clip locks - One B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Also known as 114.02/P and 114.02/M - Inside Dimensions: 17.91" (455mm) W x 13.58" (345mm) H x 6.30" (160mm) D - Volume: 26 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 15 tool pockets
Description
Profi.Case Easy Tool Shell Case. Features: - Case shells made of dentproof ABS material - Robust aluminium frame with protection for the sharp edges - Two lockable clip locks - One B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Also known as 114.02/P and 114.02/M - Inside Dimensions: 17.91" (455mm) W x 13.58" (345mm) H x 6.30" (160mm) D - Volume: 26 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 15 tool pockets

Suppliers

Company
Product
Description
Supplier Links
B&W; International Profi.Case Easy Tool Shell Case - 114-02 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Profi.Case Easy Tool Shell Case
114-02
B&W; International Profi.Case Easy Tool Shell Case 114-02
Profi.Case Easy Tool Shell Case. Features: - Case shells made of dentproof ABS material - Robust aluminium frame with protection for the sharp edges - Two lockable clip locks - One B&W; PROFIcode combination lock - B&W; convenience handle - Comfortable lid holder - Hinge cover - Also known as 114.02/P and 114.02/M - Inside Dimensions: 17.91" (455mm) W x 13.58" (345mm) H x 6.30" (160mm) D - Volume: 26 L - Available Options: - Modules: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back - Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm - Pockets: - Document partition in lid (A4 format) - Variable floor shell - Removable tool board in lid with 22 tool pockets on front and back - Removable cover board for floor shell with 15 tool pockets

Profi.Case Easy Tool Shell Case.
Features:
- Case shells made of dentproof ABS material
- Robust aluminium frame with protection for the sharp edges
- Two lockable clip locks
- One B&W; PROFIcode combination lock
- B&W; convenience handle
- Comfortable lid holder
- Hinge cover
- Also known as 114.02/P and 114.02/M
- Inside Dimensions: 17.91" (455mm) W x 13.58" (345mm) H x 6.30" (160mm) D
- Volume: 26 L
- Available Options:
- Modules:
- Document partition in lid (A4 format)
- Variable floor shell
- Removable tool board in lid with 3 MODUL-sections for tools up to 21mm on front and back
- Removable cover board for floor shell with 3 MODUL-sections for tools up to 28 mm
- Pockets:
- Document partition in lid (A4 format)
- Variable floor shell
- Removable tool board in lid with 22 tool pockets on front and back
- Removable cover board for floor shell with 15 tool pockets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 114-02
Product Name B&W; International Profi.Case Easy Tool Shell Case
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details