Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
TELEPHONESTUFF.COM
11293-400 -- FLUKE NETWORKS PRO-TOOL DUR-A-GRIP TOOL POUCH
TelephoneStuff.com
Fluke Networks Pro-Tool Dur-a-Grip Tool Pouch
11293-400
Description
Pro-Tool Dur-a-Grip Tool Pouch only for IS60 kit.
TelephoneStuff.com
Done
Description
Pro-Tool Dur-a-Grip Tool Pouch only for IS60 kit.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Networks Pro-Tool Dur-a-Grip Tool Pouch
11293-400
Fluke Networks Pro-Tool Dur-a-Grip Tool Pouch
11293-400
Pro-Tool Dur-a-Grip Tool Pouch only for IS60 kit.
Pro-Tool Dur-a-Grip Tool Pouch only for IS60 kit.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Industrial Containers
Product Number
11293-400
Product Name
Fluke Networks Pro-Tool Dur-a-Grip Tool Pouch
Container Type
Pouch
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Instrument Cases
1199145
Specs
Material
Aluminum; Aluminium
Height
2.45 inch (62.2 mm)
Length
6.2 inch (158 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
EVA SHELL CASE
SC series
Specs
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
New Pig Corporation
PIG® Overpack Salvage Drum
PAK725
Specs
Container Type
Drum or Barrel
Material
Polyethylene (PE)
Volume Capacity
95 gallons (360 liters)
View Details
Petersen Products Co.
Carrying Case, Medium Pressure Lift Bags, 30"
162-1610-30
Specs
Material
Nylon
Width
30 inch (762 mm)
View Details