TelephoneStuff.com Siemon Angled 10G 6 MAX Module 10GMX

Description
Angled 10G 6 MAX Module. Features: - T568A and T568B wiring compatible - Rear strain relief cap - Protective rubber door - Modules include one color-matching, one red, and one blue icon - Door color is clear for red, yellow, blue, and orange modules - Install from either front or rear of faceplate - Side-stackable for maximum density - Terminates with standard 110 termination tools - Protective doors minimize exposure to dust and other contaminants - Backward compatible with category 6/class E and lower patch cords - Circuit board is tuned and balanced using Siemon's patent-pending phase-delay technology to maximize margin to category 6 and beyond - Pyramid wire entry system on S310 blocks seperates paired conductors when lacing cables to simplify and reduce installation time
Description
Angled 10G 6 MAX Module. Features: - T568A and T568B wiring compatible - Rear strain relief cap - Protective rubber door - Modules include one color-matching, one red, and one blue icon - Door color is clear for red, yellow, blue, and orange modules - Install from either front or rear of faceplate - Side-stackable for maximum density - Terminates with standard 110 termination tools - Protective doors minimize exposure to dust and other contaminants - Backward compatible with category 6/class E and lower patch cords - Circuit board is tuned and balanced using Siemon's patent-pending phase-delay technology to maximize margin to category 6 and beyond - Pyramid wire entry system on S310 blocks seperates paired conductors when lacing cables to simplify and reduce installation time

Suppliers

Company
Product
Description
Supplier Links
Siemon Angled 10G 6 MAX Module - 10GMX - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Angled 10G 6 MAX Module
10GMX
Siemon Angled 10G 6 MAX Module 10GMX
Angled 10G 6 MAX Module. Features: - T568A and T568B wiring compatible - Rear strain relief cap - Protective rubber door - Modules include one color-matching, one red, and one blue icon - Door color is clear for red, yellow, blue, and orange modules - Install from either front or rear of faceplate - Side-stackable for maximum density - Terminates with standard 110 termination tools - Protective doors minimize exposure to dust and other contaminants - Backward compatible with category 6/class E and lower patch cords - Circuit board is tuned and balanced using Siemon's patent-pending phase-delay technology to maximize margin to category 6 and beyond - Pyramid wire entry system on S310 blocks seperates paired conductors when lacing cables to simplify and reduce installation time

Angled 10G 6 MAX Module.
Features:
- T568A and T568B wiring compatible
- Rear strain relief cap
- Protective rubber door
- Modules include one color-matching, one red, and one blue icon
- Door color is clear for red, yellow, blue, and orange modules
- Install from either front or rear of faceplate
- Side-stackable for maximum density
- Terminates with standard 110 termination tools
- Protective doors minimize exposure to dust and other contaminants
- Backward compatible with category 6/class E and lower patch cords
- Circuit board is tuned and balanced using Siemon's patent-pending phase-delay technology to maximize margin to category 6 and beyond
- Pyramid wire entry system on S310 blocks seperates paired conductors when lacing cables to simplify and reduce installation time

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 10GMX
Product Name Siemon Angled 10G 6 MAX Module
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3011L - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - CW-2-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details