TelephoneStuff.com Siemon 24-Port Panel 110-MOD 8W8P 10GHD-24

Description
The superior level of performance of the 10G 6 HD patch panel is achieved via a completely new circuit board design, optimisation of jack pin geometry, and stringent inspection and quality control procedures. When used with an 10G 6 MC patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz. Features: - Black anodised finish, rolled edges and screwfree front surface provide an aesthetically pleasing appearance - Backward compatible with category 5e and lower patch cords - Terminates with standard 110 termination tools - Modular outlets are FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant and have 50 microinch gold plated contacts - Superior performance for interconnect, cross-connect or consolidation point applications
Description
The superior level of performance of the 10G 6 HD patch panel is achieved via a completely new circuit board design, optimisation of jack pin geometry, and stringent inspection and quality control procedures. When used with an 10G 6 MC patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz. Features: - Black anodised finish, rolled edges and screwfree front surface provide an aesthetically pleasing appearance - Backward compatible with category 5e and lower patch cords - Terminates with standard 110 termination tools - Modular outlets are FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant and have 50 microinch gold plated contacts - Superior performance for interconnect, cross-connect or consolidation point applications

Suppliers

Company
Product
Description
Supplier Links
Siemon 24-Port Panel 110-MOD 8W8P - 10GHD-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon 24-Port Panel 110-MOD 8W8P
10GHD-24
Siemon 24-Port Panel 110-MOD 8W8P 10GHD-24
The superior level of performance of the 10G 6 HD patch panel is achieved via a completely new circuit board design, optimisation of jack pin geometry, and stringent inspection and quality control procedures. When used with an 10G 6 MC patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz. Features: - Black anodised finish, rolled edges and screwfree front surface provide an aesthetically pleasing appearance - Backward compatible with category 5e and lower patch cords - Terminates with standard 110 termination tools - Modular outlets are FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant and have 50 microinch gold plated contacts - Superior performance for interconnect, cross-connect or consolidation point applications

The superior level of performance of the 10G 6 HD patch panel is achieved via a completely new circuit board design, optimisation of jack pin geometry, and stringent inspection and quality control procedures. When used with an 10G 6 MC patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz.
Features:
- Black anodised finish, rolled edges and screwfree front surface provide an aesthetically pleasing appearance
- Backward compatible with category 5e and lower patch cords
- Terminates with standard 110 termination tools
- Modular outlets are FCC CFR 47 part 68 subpart F and IEC 60603-7 compliant and have 50 microinch gold plated contacts
- Superior performance for interconnect, cross-connect or consolidation point applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 10GHD-24
Product Name Siemon 24-Port Panel 110-MOD 8W8P
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3021 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
QuickPort Wallplates - 42080-2IP - Leviton Manufacturing
Specs
Opening / Devices Two
View Details