TelephoneStuff.com Southwest Data Products LAUSD Data Cabinet 24 Inches W x.. 100314-36T

Description
LAUSD Data Cabinet 24"W x 90" H x 36" D is constructed from welded heavy duty 14 gauge carbon steel tubing. Data Cabinet Features: - 19" Wide Rack Mount - 84" vertical panel space (48 rack spaces) - All welded heavy duty 14 gauge steel frame construction - Removable panels create easy access for cable routing - 2 pair mounting rails tapped 10-32 on EIA standards and are fully adjustable front to rear - Front smoked Plexiglas door with CAT 60 Corbin Lock - Solid steel rear door with CAT 80 Corbin Lock - Four point leveling - Seismic Zone 4 engineered and certified and includes seismic floor braces - UL Listed - Available Color: IBM White
Description
LAUSD Data Cabinet 24"W x 90" H x 36" D is constructed from welded heavy duty 14 gauge carbon steel tubing. Data Cabinet Features: - 19" Wide Rack Mount - 84" vertical panel space (48 rack spaces) - All welded heavy duty 14 gauge steel frame construction - Removable panels create easy access for cable routing - 2 pair mounting rails tapped 10-32 on EIA standards and are fully adjustable front to rear - Front smoked Plexiglas door with CAT 60 Corbin Lock - Solid steel rear door with CAT 80 Corbin Lock - Four point leveling - Seismic Zone 4 engineered and certified and includes seismic floor braces - UL Listed - Available Color: IBM White

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products LAUSD Data Cabinet 24 Inches W x.. - 100314-36T - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products LAUSD Data Cabinet 24 Inches W x..
100314-36T
Southwest Data Products LAUSD Data Cabinet 24 Inches W x.. 100314-36T
LAUSD Data Cabinet 24"W x 90" H x 36" D is constructed from welded heavy duty 14 gauge carbon steel tubing. Data Cabinet Features: - 19" Wide Rack Mount - 84" vertical panel space (48 rack spaces) - All welded heavy duty 14 gauge steel frame construction - Removable panels create easy access for cable routing - 2 pair mounting rails tapped 10-32 on EIA standards and are fully adjustable front to rear - Front smoked Plexiglas door with CAT 60 Corbin Lock - Solid steel rear door with CAT 80 Corbin Lock - Four point leveling - Seismic Zone 4 engineered and certified and includes seismic floor braces - UL Listed - Available Color: IBM White

LAUSD Data Cabinet 24"W x 90" H x 36" D is constructed from welded heavy duty 14 gauge carbon steel tubing.
Data Cabinet Features:
- 19" Wide Rack Mount
- 84" vertical panel space (48 rack spaces)
- All welded heavy duty 14 gauge steel frame construction
- Removable panels create easy access for cable routing
- 2 pair mounting rails tapped 10-32 on EIA standards and are fully adjustable front to rear
- Front smoked Plexiglas door with CAT 60 Corbin Lock
- Solid steel rear door with CAT 80 Corbin Lock
- Four point leveling
- Seismic Zone 4 engineered and certified and includes seismic floor braces
- UL Listed
- Available Color: IBM White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 100314-36T
Product Name Southwest Data Products LAUSD Data Cabinet 24 Inches W x..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Server Cabinets - 1863281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 19.88 inch (505 mm)
Width 21.69 inch (551 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details