TelephoneStuff.com Jabra Stone2 Bluetooth Headset 100-99310000-02

Description
Jabra Stone2 Bluetooth Headset. A beautifully designed headset offering a discreet look with a comfortable feel and greatly reduced background noise. Jabra Stone Headset Features: - Now with no need to even touch the headset to answer or reject a call – you just use your voice - Its portable charger enables you to fast charge on the go up to 3 times – and each charge takes only 20 minutes - An elegant design with a completely new, ground-breaking shape - Advanced noise cancellation technology without the boom arm on your face, allowing it to be discreet without compromising on audio quality - Comes with its own portable charging unit for easy charging at home or on the go - Designed with soft rubber padding making it so comfortable you don’t even realize you’re wearing it - Features Noise Blackout Extreme, which uses dual microphones to reduce background noise while carrying your voice true and clear - MultiUse technology – be connected to two devices at the same time (for instance your PC and mobile phone) - Last number redialling - Talk time up to 8 hours (2 hours in headset and 6 additional hours in the portable charging unit) - The ability to listen to music in your headset through your enabled phone - Voice dialing - Three way calling
Description
Jabra Stone2 Bluetooth Headset. A beautifully designed headset offering a discreet look with a comfortable feel and greatly reduced background noise. Jabra Stone Headset Features: - Now with no need to even touch the headset to answer or reject a call – you just use your voice - Its portable charger enables you to fast charge on the go up to 3 times – and each charge takes only 20 minutes - An elegant design with a completely new, ground-breaking shape - Advanced noise cancellation technology without the boom arm on your face, allowing it to be discreet without compromising on audio quality - Comes with its own portable charging unit for easy charging at home or on the go - Designed with soft rubber padding making it so comfortable you don’t even realize you’re wearing it - Features Noise Blackout Extreme, which uses dual microphones to reduce background noise while carrying your voice true and clear - MultiUse technology – be connected to two devices at the same time (for instance your PC and mobile phone) - Last number redialling - Talk time up to 8 hours (2 hours in headset and 6 additional hours in the portable charging unit) - The ability to listen to music in your headset through your enabled phone - Voice dialing - Three way calling

Suppliers

Company
Product
Description
Supplier Links
Jabra Stone2 Bluetooth Headset - 100-99310000-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra Stone2 Bluetooth Headset
100-99310000-02
Jabra Stone2 Bluetooth Headset 100-99310000-02
Jabra Stone2 Bluetooth Headset. A beautifully designed headset offering a discreet look with a comfortable feel and greatly reduced background noise. Jabra Stone Headset Features: - Now with no need to even touch the headset to answer or reject a call – you just use your voice - Its portable charger enables you to fast charge on the go up to 3 times – and each charge takes only 20 minutes - An elegant design with a completely new, ground-breaking shape - Advanced noise cancellation technology without the boom arm on your face, allowing it to be discreet without compromising on audio quality - Comes with its own portable charging unit for easy charging at home or on the go - Designed with soft rubber padding making it so comfortable you don’t even realize you’re wearing it - Features Noise Blackout Extreme, which uses dual microphones to reduce background noise while carrying your voice true and clear - MultiUse technology – be connected to two devices at the same time (for instance your PC and mobile phone) - Last number redialling - Talk time up to 8 hours (2 hours in headset and 6 additional hours in the portable charging unit) - The ability to listen to music in your headset through your enabled phone - Voice dialing - Three way calling

Jabra Stone2 Bluetooth Headset. A beautifully designed headset offering a discreet look with a comfortable feel and greatly reduced background noise.
Jabra Stone Headset Features:
- Now with no need to even touch the headset to answer or reject a call – you just use your voice
- Its portable charger enables you to fast charge on the go up to 3 times – and each charge takes only 20 minutes
- An elegant design with a completely new, ground-breaking shape
- Advanced noise cancellation technology without the boom arm on your face, allowing it to be discreet without compromising on audio quality
- Comes with its own portable charging unit for easy charging at home or on the go
- Designed with soft rubber padding making it so comfortable you don’t even realize you’re wearing it
- Features Noise Blackout Extreme, which uses dual microphones to reduce background noise while carrying your voice true and clear
- MultiUse technology – be connected to two devices at the same time (for instance your PC and mobile phone)
- Last number redialling
- Talk time up to 8 hours (2 hours in headset and 6 additional hours in the portable charging unit)
- The ability to listen to music in your headset through your enabled phone
- Voice dialing
- Three way calling

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-99310000-02
Product Name Jabra Stone2 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details