Bluetooth Jabra BT5010 is a convenient headset with a revolutionary slider design for more voice and less noise.
Jabra Bluetooth Headset Features:
- Answer calls
- End calls
- Reject calls
- Voice Dialing
- Last call number redialing
- Call waiting
- Put call on hold
- Mute
- Vibrating and visual alert allows you to stay in contact even in quiet mode
- Charging from PC via USB cable
- Sliding boom arm allows you to answer and end calls and is powered with wind noise reduction technology assures optimal voice pick-up no matter the conditions
- MultiPoint connections
- Supports Bluetooth 2.0 headset and hands-free profiles
- Talk time: 10 hours
- Standby time: 300 hours
- More voice - Less noise
Includes:
- Product: 1 x Jabra BT5010 Bluetooth Headset
- User Manual: 1 x User Manual, 1 x Quick Start Guide
- Charger:
1 x USB cable for charging, 1 x AC power supply
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-95010000-02 |
| Product Name | Jabra BT5010 Bluetooth Headset |
| Application | Voice |