BT3010 Bluetooth Mobile Headset allows for customizing the cover of this bluetooth with 33 different designs. It has a discreet earpiece and optional ear hook, which gives more stability and a secure fit. The BT3010 has up to eight hours of talk time and 300 hours of standby time.
Bluetooth Mobile Headset Features:
- Jabra Discreet Light: Light indicator (LED) does not continually flash
- Operating range of up to 33 feet
- Up to 8 hours talk time/ 300 hours standby
- 33 different creative cover designs
- Convenient carrying strap
- Optional earhook for secure fit
- Auto-pairing
- Answer/end call
- Redial
- Voice dial
- Three party calling
- Call reject
- Charging connector: USB Mini-B, 5-pin
- Bluetooth 2.0 supporting headset
Package Contents:
- Jabra BT3010
- CD with language user guides
- AC power supply
- Earhook with 33 different designs
- Carrying strap
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-93100000-02 |
| Product Name | Jabra BT3010 Bluetooth Mobile Headset |
| Application | Voice |