TelephoneStuff.com Jabra BT3030 Bluetooth Headset with Music Streaming 100-93030000-61

Description
BT3030 Bluetooth Headset with Music Streaming allows one to play music from any bluetooth enabled device, such as a mobile phone and mp3 player. Wirelessly control music using the play, pause, skip buttons without touching the phone. A microphone located inside the dog tag picks up the voice, loud and clear. Bluetooth Headset with Music Features: - MultiPoint: Connects up to two devices, any 2 at once - Splash Proof: Can be used in light rain - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Charges in approximately 2 hours - Range of up to 33 feet (10 meters) - Up to 8 hours talk time, up to 7 hours of music playing, or up to 230 hours stand-by time - Play - Pause - Stop - Volume control - Next / previous track - Call answer/end - Lightweight - Last number redial - Voice-activated dialing - Call reject - Call hold - Call wait - Quiet mode Package Contents: - (1) Jabra BT3030 with internal rechargeable battery - (1) Set of Jabra corded stereo earphones - (3) Different sizes of exchangeable ear buds - (1) Removable Clothing Clip - (1) Lanyard Chain - (1) User Manual on CD - (1) AC Power Supply
Description
BT3030 Bluetooth Headset with Music Streaming allows one to play music from any bluetooth enabled device, such as a mobile phone and mp3 player. Wirelessly control music using the play, pause, skip buttons without touching the phone. A microphone located inside the dog tag picks up the voice, loud and clear. Bluetooth Headset with Music Features: - MultiPoint: Connects up to two devices, any 2 at once - Splash Proof: Can be used in light rain - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Charges in approximately 2 hours - Range of up to 33 feet (10 meters) - Up to 8 hours talk time, up to 7 hours of music playing, or up to 230 hours stand-by time - Play - Pause - Stop - Volume control - Next / previous track - Call answer/end - Lightweight - Last number redial - Voice-activated dialing - Call reject - Call hold - Call wait - Quiet mode Package Contents: - (1) Jabra BT3030 with internal rechargeable battery - (1) Set of Jabra corded stereo earphones - (3) Different sizes of exchangeable ear buds - (1) Removable Clothing Clip - (1) Lanyard Chain - (1) User Manual on CD - (1) AC Power Supply

Suppliers

Company
Product
Description
Supplier Links
Jabra BT3030 Bluetooth Headset with Music Streaming - 100-93030000-61 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra BT3030 Bluetooth Headset with Music Streaming
100-93030000-61
Jabra BT3030 Bluetooth Headset with Music Streaming 100-93030000-61
BT3030 Bluetooth Headset with Music Streaming allows one to play music from any bluetooth enabled device, such as a mobile phone and mp3 player. Wirelessly control music using the play, pause, skip buttons without touching the phone. A microphone located inside the dog tag picks up the voice, loud and clear. Bluetooth Headset with Music Features: - MultiPoint: Connects up to two devices, any 2 at once - Splash Proof: Can be used in light rain - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Charges in approximately 2 hours - Range of up to 33 feet (10 meters) - Up to 8 hours talk time, up to 7 hours of music playing, or up to 230 hours stand-by time - Play - Pause - Stop - Volume control - Next / previous track - Call answer/end - Lightweight - Last number redial - Voice-activated dialing - Call reject - Call hold - Call wait - Quiet mode Package Contents: - (1) Jabra BT3030 with internal rechargeable battery - (1) Set of Jabra corded stereo earphones - (3) Different sizes of exchangeable ear buds - (1) Removable Clothing Clip - (1) Lanyard Chain - (1) User Manual on CD - (1) AC Power Supply

BT3030 Bluetooth Headset with Music Streaming allows one to play music from any bluetooth enabled device, such as a mobile phone and mp3 player. Wirelessly control music using the play, pause, skip buttons without touching the phone. A microphone located inside the dog tag picks up the voice, loud and clear.
Bluetooth Headset with Music Features:
- MultiPoint: Connects up to two devices, any 2 at once
- Splash Proof: Can be used in light rain
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level
- Charges in approximately 2 hours
- Range of up to 33 feet (10 meters)
- Up to 8 hours talk time, up to 7 hours of music playing, or up to 230 hours stand-by time
- Play
- Pause
- Stop
- Volume control
- Next / previous track
- Call answer/end
- Lightweight
- Last number redial
- Voice-activated dialing
- Call reject
- Call hold
- Call wait
- Quiet mode
Package Contents:
- (1) Jabra BT3030 with internal rechargeable battery
- (1) Set of Jabra corded stereo earphones
- (3) Different sizes of exchangeable ear buds
- (1) Removable Clothing Clip
- (1) Lanyard Chain
- (1) User Manual on CD
- (1) AC Power Supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-93030000-61
Product Name Jabra BT3030 Bluetooth Headset with Music Streaming
Application Music/Audio; Voice
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details