TelephoneStuff.com Jabra-GN Netcom BT2040 Bluetooth Headset 100-92040000-02

Description
BT2040 Bluetooth Headset is ideal for anyone who needs to talk hands-free while on the road. It runs on a single AAA battery, so it does not need to be charged. The BT2040 incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. Headset Features: - Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Sleep Mode: Automatically saves power by going into standby - Lightweight and comfortable - Light indicator (LED) to show Bluetooth and battery status - 2 different wearing styles – with or without the earhook - Up to 8 hours talk time, with six months on standby - Range of up to 33 feet (10 meters) - Call answer/end - Voice-activated dialing - Three party calling - Call reject - Redial Package Contents: - (1) BT2040 Bluetooth Headset - (1) Optional Earhook - (1) AAA Battery - (1) CD with User Manual
Description
BT2040 Bluetooth Headset is ideal for anyone who needs to talk hands-free while on the road. It runs on a single AAA battery, so it does not need to be charged. The BT2040 incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. Headset Features: - Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Sleep Mode: Automatically saves power by going into standby - Lightweight and comfortable - Light indicator (LED) to show Bluetooth and battery status - 2 different wearing styles – with or without the earhook - Up to 8 hours talk time, with six months on standby - Range of up to 33 feet (10 meters) - Call answer/end - Voice-activated dialing - Three party calling - Call reject - Redial Package Contents: - (1) BT2040 Bluetooth Headset - (1) Optional Earhook - (1) AAA Battery - (1) CD with User Manual

Suppliers

Company
Product
Description
Supplier Links
Jabra-GN Netcom BT2040 Bluetooth Headset - 100-92040000-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra-GN Netcom BT2040 Bluetooth Headset
100-92040000-02
Jabra-GN Netcom BT2040 Bluetooth Headset 100-92040000-02
BT2040 Bluetooth Headset is ideal for anyone who needs to talk hands-free while on the road. It runs on a single AAA battery, so it does not need to be charged. The BT2040 incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience. Headset Features: - Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Sleep Mode: Automatically saves power by going into standby - Lightweight and comfortable - Light indicator (LED) to show Bluetooth and battery status - 2 different wearing styles – with or without the earhook - Up to 8 hours talk time, with six months on standby - Range of up to 33 feet (10 meters) - Call answer/end - Voice-activated dialing - Three party calling - Call reject - Redial Package Contents: - (1) BT2040 Bluetooth Headset - (1) Optional Earhook - (1) AAA Battery - (1) CD with User Manual

BT2040 Bluetooth Headset is ideal for anyone who needs to talk hands-free while on the road. It runs on a single AAA battery, so it does not need to be charged. The BT2040 incorporates Bluetooth wireless technology with effortless call control to deliver an exceptional mobile experience.
Headset Features:
- Microphone Noise Filtering: Noise reduction technology that provides comfortable listening, even when in noisy environments
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- Jabra Discreet Light: Light indicator (LED) does not continually flash
- Sleep Mode: Automatically saves power by going into standby
- Lightweight and comfortable
- Light indicator (LED) to show Bluetooth and battery status
- 2 different wearing styles – with or without the earhook
- Up to 8 hours talk time, with six months on standby
- Range of up to 33 feet (10 meters)
- Call answer/end
- Voice-activated dialing
- Three party calling
- Call reject
- Redial
Package Contents:
- (1) BT2040 Bluetooth Headset
- (1) Optional Earhook
- (1) AAA Battery
- (1) CD with User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-92040000-02
Product Name Jabra-GN Netcom BT2040 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details