GO 6400 Series LINK 350 USB Bluetooth Adapter Travel Kit contains a Bluetooth enabler for Computer Softphones. It allows you to connect your Jabra GO 6400 Series headset to your personal computer and use it just as easily and comfortably as with your mobile phone. The travel kit also comes complete with USB Cable and Chargers.
Bluetooth Adapter Travel Kit Features:
- Safeguards your hearing and helps comply with the strict Noise-at-work legislation through Jabra PC Suite
- High quality sound through DSP
- Professional quality and design
- USB Adapter Dimensions: 2.4" x 0.7" x 0.4"
Package Content:
- (1) LINK 350 USB Bluetooth Adapter
- (1) USB Cable
- (1) Car Charger
- (1) Main Charger
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-65090000-49 |
| Product Name | Jabra GO 6400 Series LINK 350 USB Bluetooth Adapter Travel.. |
| Application | Voice |