GO 6400 Series LINK 350 Bluetooth USB Adapter is a Bluetooth enabler for Computer Softphones. It allows you to connect your Jabra GO 6400 Series headset to your personal computer and use it just as easily and comfortably as with your mobile phone.
Bluetooth Adapter Features:
- Safeguards your hearing and helps comply with the strict Noise-at-work legislation through Jabra PC Suite
- High quality sound through DSP
- Programmable buttons for individual preference
- Professional quality and design
- Operating Range: Up to 330'
- Dimensions: 2.4" x 0.7" x 0.4"
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-63400000-59 |
| Product Name | Jabra GO 6400 Series LINK 350 USB Bluetooth Adapter |
| Application | Voice |