TelephoneStuff.com Jabra A320 Bluetooth Adapter 100-63200000-21

Description
Jabra A320s provides instant Bluetooth connectivity to a PC, which allows for connecting wirelessly with other Bluetooth enabled devices such as headsets, mobile phones, cameras and printers. In addition, the Jabra A320s is a Class 1 Bluetooth product with a range of up to 100 meters and exceptional stereo audio quality. Bluetooth Adapter Features: - Enjoy hi-fi music wirelessly with a Bluetooth stereo headset - Transfer pictures and files wirelessly - Bluetooth Class 1 device - range up to 300 feet - Bluetooth 2.0 EDR (Enhanced Data Rate) - CD with installation software included - Light indicator (LED) shows status on Bluetooth connection - Supports following Bluetooth profiles: Headset Profile (HSP), Hands-free Profile (HFP), Advanced Audio Distribution Profile (A2DP), Audio Video Remote Control Profile (AVRCP) - File transfer and other basic data profiles Jabra Package Contents: - Bluetooth USB Dongle - User manual - CD-ROM - USB extension cable
Description
Jabra A320s provides instant Bluetooth connectivity to a PC, which allows for connecting wirelessly with other Bluetooth enabled devices such as headsets, mobile phones, cameras and printers. In addition, the Jabra A320s is a Class 1 Bluetooth product with a range of up to 100 meters and exceptional stereo audio quality. Bluetooth Adapter Features: - Enjoy hi-fi music wirelessly with a Bluetooth stereo headset - Transfer pictures and files wirelessly - Bluetooth Class 1 device - range up to 300 feet - Bluetooth 2.0 EDR (Enhanced Data Rate) - CD with installation software included - Light indicator (LED) shows status on Bluetooth connection - Supports following Bluetooth profiles: Headset Profile (HSP), Hands-free Profile (HFP), Advanced Audio Distribution Profile (A2DP), Audio Video Remote Control Profile (AVRCP) - File transfer and other basic data profiles Jabra Package Contents: - Bluetooth USB Dongle - User manual - CD-ROM - USB extension cable

Suppliers

Company
Product
Description
Supplier Links
Jabra A320 Bluetooth Adapter - 100-63200000-21 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra A320 Bluetooth Adapter
100-63200000-21
Jabra A320 Bluetooth Adapter 100-63200000-21
Jabra A320s provides instant Bluetooth connectivity to a PC, which allows for connecting wirelessly with other Bluetooth enabled devices such as headsets, mobile phones, cameras and printers. In addition, the Jabra A320s is a Class 1 Bluetooth product with a range of up to 100 meters and exceptional stereo audio quality. Bluetooth Adapter Features: - Enjoy hi-fi music wirelessly with a Bluetooth stereo headset - Transfer pictures and files wirelessly - Bluetooth Class 1 device - range up to 300 feet - Bluetooth 2.0 EDR (Enhanced Data Rate) - CD with installation software included - Light indicator (LED) shows status on Bluetooth connection - Supports following Bluetooth profiles: Headset Profile (HSP), Hands-free Profile (HFP), Advanced Audio Distribution Profile (A2DP), Audio Video Remote Control Profile (AVRCP) - File transfer and other basic data profiles Jabra Package Contents: - Bluetooth USB Dongle - User manual - CD-ROM - USB extension cable

Jabra A320s provides instant Bluetooth connectivity to a PC, which allows for connecting wirelessly with other Bluetooth enabled devices such as headsets, mobile phones, cameras and printers. In addition, the Jabra A320s is a Class 1 Bluetooth product with a range of up to 100 meters and exceptional stereo audio quality.
Bluetooth Adapter Features:
- Enjoy hi-fi music wirelessly with a Bluetooth stereo headset
- Transfer pictures and files wirelessly
- Bluetooth Class 1 device - range up to 300 feet
- Bluetooth 2.0 EDR (Enhanced Data Rate)
- CD with installation software included
- Light indicator (LED) shows status on Bluetooth connection
- Supports following Bluetooth profiles: Headset Profile (HSP), Hands-free Profile (HFP), Advanced Audio Distribution Profile (A2DP), Audio Video Remote Control Profile (AVRCP)
- File transfer and other basic data profiles
Jabra Package Contents:
- Bluetooth USB Dongle
- User manual
- CD-ROM
- USB extension cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-63200000-21
Product Name Jabra A320 Bluetooth Adapter
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details