TelephoneStuff.com Jabra RHYTHM Corded Stereo Headset 100-55220000-60

Description
RHYTHM Corded Stereo Headset. Features: - Premium sound quality with clear detailed sound reproduction - Stereo headset for music and talk - Ergonomically designed headphones for each ear - Three pairs of sound isolating ear buds in small, medium and large sizes - Microphone wind-noise reduction technology - Unified control box on microphone - Sweat-resistant - Wearing Style: In-the-ear - Cable Length: 1060 mm (41.7 in) - Connector: 4-pole, gold plated 3.5 mm plug - Frequency Response: 18-21 kHz - Available Colors: - Black - White Package Contains: - (1) RHYTHM Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (3) Pairs of Sound Isolating Ear Buds (S, M, L) - (1) Quick Start Manual
Description
RHYTHM Corded Stereo Headset. Features: - Premium sound quality with clear detailed sound reproduction - Stereo headset for music and talk - Ergonomically designed headphones for each ear - Three pairs of sound isolating ear buds in small, medium and large sizes - Microphone wind-noise reduction technology - Unified control box on microphone - Sweat-resistant - Wearing Style: In-the-ear - Cable Length: 1060 mm (41.7 in) - Connector: 4-pole, gold plated 3.5 mm plug - Frequency Response: 18-21 kHz - Available Colors: - Black - White Package Contains: - (1) RHYTHM Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (3) Pairs of Sound Isolating Ear Buds (S, M, L) - (1) Quick Start Manual

Suppliers

Company
Product
Description
Supplier Links
Jabra RHYTHM Corded Stereo Headset - 100-55220000-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra RHYTHM Corded Stereo Headset
100-55220000-60
Jabra RHYTHM Corded Stereo Headset 100-55220000-60
RHYTHM Corded Stereo Headset. Features: - Premium sound quality with clear detailed sound reproduction - Stereo headset for music and talk - Ergonomically designed headphones for each ear - Three pairs of sound isolating ear buds in small, medium and large sizes - Microphone wind-noise reduction technology - Unified control box on microphone - Sweat-resistant - Wearing Style: In-the-ear - Cable Length: 1060 mm (41.7 in) - Connector: 4-pole, gold plated 3.5 mm plug - Frequency Response: 18-21 kHz - Available Colors: - Black - White Package Contains: - (1) RHYTHM Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (3) Pairs of Sound Isolating Ear Buds (S, M, L) - (1) Quick Start Manual

RHYTHM Corded Stereo Headset.
Features:
- Premium sound quality with clear detailed sound reproduction
- Stereo headset for music and talk
- Ergonomically designed headphones for each ear
- Three pairs of sound isolating ear buds in small, medium and large sizes
- Microphone wind-noise reduction technology
- Unified control box on microphone
- Sweat-resistant
- Wearing Style: In-the-ear
- Cable Length: 1060 mm (41.7 in)
- Connector: 4-pole, gold plated 3.5 mm plug
- Frequency Response: 18-21 kHz
- Available Colors:
- Black
- White
Package Contains:
- (1) RHYTHM Corded Stereo Headset
- (1) Cable Clip
- (1) Phone Adapter
- (3) Pairs of Sound Isolating Ear Buds (S, M, L)
- (1) Quick Start Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-55220000-60
Product Name Jabra RHYTHM Corded Stereo Headset
System Signal Stereo
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details