TelephoneStuff.com Jabra CHILL Corded Stereo Headset 100-55210000-60

Description
CHILL Corded Stereo Headset allows one to listen to music and talk on the phone using the same headset. Features: - Edgy design combined with secure comfort and great sound quality - Stereo headset for music and talk - Earphones ergonomically designed to follow the contours of the ear - Wearing comfort with ultimate-fit eargels - Control box on microphone - Answer/end calls - Skip tracks - Sweat-resistant - Wearing Style: In-the-ear - Cable Length: 35.4" (900 mm) - Connector: 4-pole, gold plated 3,5 mm plug - Frequency Response: 19-20 kHz - Available Colors: - Black - White Package Contains: - (1) CHILL Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (2) Pairs of Eargels
Description
CHILL Corded Stereo Headset allows one to listen to music and talk on the phone using the same headset. Features: - Edgy design combined with secure comfort and great sound quality - Stereo headset for music and talk - Earphones ergonomically designed to follow the contours of the ear - Wearing comfort with ultimate-fit eargels - Control box on microphone - Answer/end calls - Skip tracks - Sweat-resistant - Wearing Style: In-the-ear - Cable Length: 35.4" (900 mm) - Connector: 4-pole, gold plated 3,5 mm plug - Frequency Response: 19-20 kHz - Available Colors: - Black - White Package Contains: - (1) CHILL Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (2) Pairs of Eargels

Suppliers

Company
Product
Description
Supplier Links
Jabra CHILL Corded Stereo Headset - 100-55210000-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra CHILL Corded Stereo Headset
100-55210000-60
Jabra CHILL Corded Stereo Headset 100-55210000-60
CHILL Corded Stereo Headset allows one to listen to music and talk on the phone using the same headset. Features: - Edgy design combined with secure comfort and great sound quality - Stereo headset for music and talk - Earphones ergonomically designed to follow the contours of the ear - Wearing comfort with ultimate-fit eargels - Control box on microphone - Answer/end calls - Skip tracks - Sweat-resistant - Wearing Style: In-the-ear - Cable Length: 35.4" (900 mm) - Connector: 4-pole, gold plated 3,5 mm plug - Frequency Response: 19-20 kHz - Available Colors: - Black - White Package Contains: - (1) CHILL Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (2) Pairs of Eargels

CHILL Corded Stereo Headset allows one to listen to music and talk on the phone using the same headset.
Features:
- Edgy design combined with secure comfort and great sound quality
- Stereo headset for music and talk
- Earphones ergonomically designed to follow the contours of the ear
- Wearing comfort with ultimate-fit eargels
- Control box on microphone
- Answer/end calls
- Skip tracks
- Sweat-resistant
- Wearing Style: In-the-ear
- Cable Length: 35.4" (900 mm)
- Connector: 4-pole, gold plated 3,5 mm plug
- Frequency Response: 19-20 kHz
- Available Colors:
- Black
- White
Package Contains:
- (1) CHILL Corded Stereo Headset
- (1) Cable Clip
- (1) Phone Adapter
- (2) Pairs of Eargels

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-55210000-60
Product Name Jabra CHILL Corded Stereo Headset
System Signal Stereo
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details