TelephoneStuff.com Jabra SP700 Bluetooth Speakerphone 100-47000000-60

Description
SP700 Bluetooth Speakerphone allows one to play bluetooth music and calls over a car stereo via fm transmissions with surround sound quality. It offers the same high quality sound as a built-in solution without any wiring or installation needed. Bluetooth Speakerphone Features: - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Night Driving Mode: Concealed icons that can be switched off to avoid night driving interference - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Automatically switches between music and phone calls - Can use speakerphone on its own or through car stereo system - Voice announcements available in 10 different languages - Voice announces number of incoming call - Clips onto visor - Up to 14 hours talk time (with FM transmitter), with 255 hours on standby for calling convenience - Automatically turns off when not in use to save battery - Lightweight - No additional installation needed - Call answer/end - Last number redial - Voice-activated dialing - Mute Package Content: - (1) SP700 Speakerphone - (1) Visor Clip - (1) USB Charger Cable - (1) Car Charger - (1) Manual
Description
SP700 Bluetooth Speakerphone allows one to play bluetooth music and calls over a car stereo via fm transmissions with surround sound quality. It offers the same high quality sound as a built-in solution without any wiring or installation needed. Bluetooth Speakerphone Features: - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Night Driving Mode: Concealed icons that can be switched off to avoid night driving interference - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Automatically switches between music and phone calls - Can use speakerphone on its own or through car stereo system - Voice announcements available in 10 different languages - Voice announces number of incoming call - Clips onto visor - Up to 14 hours talk time (with FM transmitter), with 255 hours on standby for calling convenience - Automatically turns off when not in use to save battery - Lightweight - No additional installation needed - Call answer/end - Last number redial - Voice-activated dialing - Mute Package Content: - (1) SP700 Speakerphone - (1) Visor Clip - (1) USB Charger Cable - (1) Car Charger - (1) Manual

Suppliers

Company
Product
Description
Supplier Links
Jabra SP700 Bluetooth Speakerphone - 100-47000000-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra SP700 Bluetooth Speakerphone
100-47000000-60
Jabra SP700 Bluetooth Speakerphone 100-47000000-60
SP700 Bluetooth Speakerphone allows one to play bluetooth music and calls over a car stereo via fm transmissions with surround sound quality. It offers the same high quality sound as a built-in solution without any wiring or installation needed. Bluetooth Speakerphone Features: - Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level - Night Driving Mode: Concealed icons that can be switched off to avoid night driving interference - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - Automatically switches between music and phone calls - Can use speakerphone on its own or through car stereo system - Voice announcements available in 10 different languages - Voice announces number of incoming call - Clips onto visor - Up to 14 hours talk time (with FM transmitter), with 255 hours on standby for calling convenience - Automatically turns off when not in use to save battery - Lightweight - No additional installation needed - Call answer/end - Last number redial - Voice-activated dialing - Mute Package Content: - (1) SP700 Speakerphone - (1) Visor Clip - (1) USB Charger Cable - (1) Car Charger - (1) Manual

SP700 Bluetooth Speakerphone allows one to play bluetooth music and calls over a car stereo via fm transmissions with surround sound quality. It offers the same high quality sound as a built-in solution without any wiring or installation needed.
Bluetooth Speakerphone Features:
- Digital Signal Processing (DSP) Technology: Removes impurities from the incoming signal, enriches sound quality, and maintains a safe consistent volume level
- Night Driving Mode: Concealed icons that can be switched off to avoid night driving interference
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- Automatically switches between music and phone calls
- Can use speakerphone on its own or through car stereo system
- Voice announcements available in 10 different languages
- Voice announces number of incoming call
- Clips onto visor
- Up to 14 hours talk time (with FM transmitter), with 255 hours on standby for calling convenience
- Automatically turns off when not in use to save battery
- Lightweight
- No additional installation needed
- Call answer/end
- Last number redial
- Voice-activated dialing
- Mute
Package Content:
- (1) SP700 Speakerphone
- (1) Visor Clip
- (1) USB Charger Cable
- (1) Car Charger
- (1) Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-47000000-60
Product Name Jabra SP700 Bluetooth Speakerphone
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details