S5010 Mobile Phone Stereo Speaker is not only a hi-fi stereo speaker that delivers superb sound quality. It is designed to connect to most of the mobile music phones, music players, laptops and PCs, regardless of the brand.
Features:
- Universal corded connectivity system - allows connection to most known music phones, music players, and PC’s (2.5 mm, 3.5 mm, mini USB connector plugs and 3.5 mm PC input cable)
- Designed for acoustic excellence with a concave shape and steel enforced base that reduces distortion and enhances the listening experience
- Hi-fi full range speakers
- Frequency response: 70 Hz to 20 kHz
- Maximum acoustic output: 94 dB SPL at 1m
- Power: 30 watts total: 15 watts x 2 channels
- Input impedance: 20 kOhms 2.5mm jack in and 16 kOhms 3.5mm jack in
- Crossover frequency: 4.6 kHz
- Tweeter: 2 x 0.75 in
- Woofer: 2 x 2.5 in
- Amplifier: Class D
- Elegant and intuitive user controls with subtle light indicators (LED)
- Facilitates charging with device charger through opening in the back
- Power supply: 100-240 V, 50-60 Hz
- Sound design by Klipsch
Package Contents:
- Power supply (100-240 v, 50-60 Hz)
- 2.5 mm headphone jack connector cable
- 3.5 mm headphone jack connector cable
- Enhanced mini USB headphone connector cable
- Auxiliary PC 3.5 mm input cable
- User manual
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-45010000-02 |
| Product Name | Jabra S5010 Mobile Phone Stereo Speaker (Speaker Only) |
| System Signal | Stereo |