SP500 Bluetooth Headset is a wireless, portable speakerphone that is truly mobile and ideal for use in the car or holding conference calls in the office or at home.
Features:
- Answer/end call
- Last number re-dial
- Call hold
- Voice dial
- Call wait
- Reject call
- Mute
- One-touch pairing button
- Up to 20 hours talk/480 hours standby
- Digital sound enhancement with DSP technology
- Automatic volume control
- Pivoting microphone for optimal voice pick-up
- 96 dB high-performance speaker
- Weighs 170 grams
- Supports bluetooth 1.2
Package Contents:
- Wireless Speakerphone
- AC power charger
- Vehicle power charger
- Removable suction mount for windscreen
- Removable visor clip for in-car sun visor
- User manual
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 100-45000000-02 |
| Product Name | Jabra SP500 Bluetooth Headset |
| Type | Wireless |