TelephoneStuff.com B&W; International Type 72 Outdoor 4-Lock Rollable Gun Case 1-8012

Description
Type 72 Outdoor 4-Lock Rollable Gun Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 45.28" (1150mm) W x 13.98" (355mm) H x 6.10" (155mm) D - Outside Dimensions: 47.64" (1210mm) W x 16.93" (430mm) H x 6.89" (175mm) D - Volume: 63 L - Available Colors: - Black - Available Options: - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 72 Outdoor 4-Lock Rollable Gun Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 45.28" (1150mm) W x 13.98" (355mm) H x 6.10" (155mm) D - Outside Dimensions: 47.64" (1210mm) W x 16.93" (430mm) H x 6.89" (175mm) D - Volume: 63 L - Available Colors: - Black - Available Options: - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 72 Outdoor 4-Lock Rollable Gun Case - 1-8012 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 72 Outdoor 4-Lock Rollable Gun Case
1-8012
B&W; International Type 72 Outdoor 4-Lock Rollable Gun Case 1-8012
Type 72 Outdoor 4-Lock Rollable Gun Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 45.28" (1150mm) W x 13.98" (355mm) H x 6.10" (155mm) D - Outside Dimensions: 47.64" (1210mm) W x 16.93" (430mm) H x 6.89" (175mm) D - Volume: 63 L - Available Colors: - Black - Available Options: - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 72 Outdoor 4-Lock Rollable Gun Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shell made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 4 locks
- 3 handle
- 2 inline-rollers
- Temperatures ranging from -40° up to +80° C
- Very sturdy, stackable
- Dustproof, airtight, and watertight
- Inside Dimensions: 45.28" (1150mm) W x 13.98" (355mm) H x 6.10" (155mm) D
- Outside Dimensions: 47.64" (1210mm) W x 16.93" (430mm) H x 6.89" (175mm) D
- Volume: 63 L
- Available Colors:
- Black
- Available Options:
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-8012
Product Name B&W; International Type 72 Outdoor 4-Lock Rollable Gun Case
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Transit Cases - 2554666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 9.25 inch (235 mm)
Width 8.46 inch (215 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details