TelephoneStuff.com B&W; International Type 78 Outdoor 4-Lock Rollable Case.. 1-7640

Description
Type 78 Outdoor 4-Lock Rollable Case with Telescopic Handle was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - 1 telescopic handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 29.72" (755mm) W x 21.06" (535mm) H x 14.57" (370mm) D - Outside Dimensions: 33.07" (840mm) W x 24.21" (615mm) H x 16.14" (410mm) D - Volume: 150 L - Available Colors: - Black - Available Options: - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 78 Outdoor 4-Lock Rollable Case with Telescopic Handle was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - 1 telescopic handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 29.72" (755mm) W x 21.06" (535mm) H x 14.57" (370mm) D - Outside Dimensions: 33.07" (840mm) W x 24.21" (615mm) H x 16.14" (410mm) D - Volume: 150 L - Available Colors: - Black - Available Options: - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 78 Outdoor 4-Lock Rollable Case.. - 1-7640 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 78 Outdoor 4-Lock Rollable Case..
1-7640
B&W; International Type 78 Outdoor 4-Lock Rollable Case.. 1-7640
Type 78 Outdoor 4-Lock Rollable Case with Telescopic Handle was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - 1 telescopic handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 29.72" (755mm) W x 21.06" (535mm) H x 14.57" (370mm) D - Outside Dimensions: 33.07" (840mm) W x 24.21" (615mm) H x 16.14" (410mm) D - Volume: 150 L - Available Colors: - Black - Available Options: - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 78 Outdoor 4-Lock Rollable Case with Telescopic Handle was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shell made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 4 locks
- 3 handle
- 2 inline-rollers
- 1 telescopic handle
- Temperatures ranging from -40° up to +80° C
- Very sturdy, stackable
- Dustproof, airtight, and watertight
- Inside Dimensions: 29.72" (755mm) W x 21.06" (535mm) H x 14.57" (370mm) D
- Outside Dimensions: 33.07" (840mm) W x 24.21" (615mm) H x 16.14" (410mm) D
- Volume: 150 L
- Available Colors:
- Black
- Available Options:
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-7640
Product Name B&W; International Type 78 Outdoor 4-Lock Rollable Case..
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details