TelephoneStuff.com B&W; International Type 65 Outdoor Case 1-6023

Description
Type 65 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 23" (590mm) W x 16.4" (420mm) H x 7.6" (195mm) D - Outside Dimensions: 26" (665mm) W x 19.3" (495mm) H x 8.2" (210mm) D - Volume: 48 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 65 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 23" (590mm) W x 16.4" (420mm) H x 7.6" (195mm) D - Outside Dimensions: 26" (665mm) W x 19.3" (495mm) H x 8.2" (210mm) D - Volume: 48 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 65 Outdoor Case - 1-6023 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 65 Outdoor Case
1-6023
B&W; International Type 65 Outdoor Case 1-6023
Type 65 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 4 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 23" (590mm) W x 16.4" (420mm) H x 7.6" (195mm) D - Outside Dimensions: 26" (665mm) W x 19.3" (495mm) H x 8.2" (210mm) D - Volume: 48 L - Available Color: - Black - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 65 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 4 locks
- 1 handle
- Temperatures ranging from -40° up to +80° C
- very sturdy, stackable
- Dustproof, airtight, and watertight
- carrying strap (sold separately)
- Inside Dimensions: 23" (590mm) W x 16.4" (420mm) H x 7.6" (195mm) D
- Outside Dimensions: 26" (665mm) W x 19.3" (495mm) H x 8.2" (210mm) D
- Volume: 48 L
- Available Color:
- Black
- Available Options:
- RPD:
- Removable, fully configurable padded partition inserts
- Partitions made of washable, heavy duty nylon fabric
- Valcro fly attachments in the bottom
- Egg crate foam in lid
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-6023
Product Name B&W; International Type 65 Outdoor Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details