Type 66 Outdoor Rollable Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 2 locks
- 2 inline-rollers
- 3 handles including 1 telescopic-handle
- Temperatures ranging from -40° up to +80° C
- very sturdy, stackable
- Dustproof, airtight, and watertight
- carrying strap (sold separately)
- Inside Dimensions: 20.9" (535mm) W x 14" (360mm) H x 7.6" (195mm) D
- Outside Dimensions: 23" (590mm) W x 16.75" (430mm) H x 9" (230mm) D
- Volume: 38 L
- Available Color:
- Black
- Available Options:
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty
| TelephoneStuff.com | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 1-5622 |
| Product Name | B&W; International Type 66 Outdoor Rollable Case |