TelephoneStuff.com B&W; International Type 90 Outdoor Case 1-3820

Description
Type 90 Outdoor Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Ideal for technical and photo equipment - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - Heavy-duty washable black transport bag with easy access pockets - Inclusive back pack system - Removable, fully configurable padded partition inserts made of washable, heavy duty nylon fabric with valcro fly attachments in the bottom - Egg crate foam in the lid - Temperatures ranging from -40° up to +80° C - Inside Dimensions: 14.76" (375mm) W x 10.04" (255mm) H x 10.43" (265mm) D - Outside Dimensions: 16.14" (410mm) W x 11.61" (295mm) H x 11.02" (280mm) D - Volume: 25 L
Description
Type 90 Outdoor Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Ideal for technical and photo equipment - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - Heavy-duty washable black transport bag with easy access pockets - Inclusive back pack system - Removable, fully configurable padded partition inserts made of washable, heavy duty nylon fabric with valcro fly attachments in the bottom - Egg crate foam in the lid - Temperatures ranging from -40° up to +80° C - Inside Dimensions: 14.76" (375mm) W x 10.04" (255mm) H x 10.43" (265mm) D - Outside Dimensions: 16.14" (410mm) W x 11.61" (295mm) H x 11.02" (280mm) D - Volume: 25 L

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 90 Outdoor Case - 1-3820 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 90 Outdoor Case
1-3820
B&W; International Type 90 Outdoor Case 1-3820
Type 90 Outdoor Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Ideal for technical and photo equipment - Case shell made of ultra high-impact ABS plastic - Air pressure compensation valve - Heavy-duty washable black transport bag with easy access pockets - Inclusive back pack system - Removable, fully configurable padded partition inserts made of washable, heavy duty nylon fabric with valcro fly attachments in the bottom - Egg crate foam in the lid - Temperatures ranging from -40° up to +80° C - Inside Dimensions: 14.76" (375mm) W x 10.04" (255mm) H x 10.43" (265mm) D - Outside Dimensions: 16.14" (410mm) W x 11.61" (295mm) H x 11.02" (280mm) D - Volume: 25 L

Type 90 Outdoor Case was tested under extreme conditions and is therefore stackable, absolutely watertight, dusttight and airtight. It is crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Ideal for technical and photo equipment
- Case shell made of ultra high-impact ABS plastic
- Air pressure compensation valve
- Heavy-duty washable black transport bag with easy access pockets
- Inclusive back pack system
- Removable, fully configurable padded partition inserts made of washable, heavy duty nylon fabric with valcro fly attachments in the bottom
- Egg crate foam in the lid
- Temperatures ranging from -40° up to +80° C
- Inside Dimensions: 14.76" (375mm) W x 10.04" (255mm) H x 10.43" (265mm) D
- Outside Dimensions: 16.14" (410mm) W x 11.61" (295mm) H x 11.02" (280mm) D
- Volume: 25 L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-3820
Product Name B&W; International Type 90 Outdoor Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details