TelephoneStuff.com B&W; International Type 10 Outdoor Case 1-2809

Description
Type 10 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 2 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 3.15" (80mm) D - Outside Dimensions: 10.75" (275mm) W x 8.9" (229mm) H x 3.3" (85mm) D - Volume: 4 L - Available Colors: - Black - Orange - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty
Description
Type 10 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 2 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 3.15" (80mm) D - Outside Dimensions: 10.75" (275mm) W x 8.9" (229mm) H x 3.3" (85mm) D - Volume: 4 L - Available Colors: - Black - Orange - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 10 Outdoor Case - 1-2809 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 10 Outdoor Case
1-2809
B&W; International Type 10 Outdoor Case 1-2809
Type 10 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 2 locks - 1 handle - Temperatures ranging from -40° up to +80° C - very sturdy, stackable - Dustproof, airtight, and watertight - carrying strap (sold separately) - Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 3.15" (80mm) D - Outside Dimensions: 10.75" (275mm) W x 8.9" (229mm) H x 3.3" (85mm) D - Volume: 4 L - Available Colors: - Black - Orange - Available Options: - RPD: - Removable, fully configurable padded partition inserts - Partitions made of washable, heavy duty nylon fabric - Valcro fly attachments in the bottom - Egg crate foam in lid - SI: - Removable pre-cut, cubed foam insert in bottom - Egg crate foam in lid - Base - Empty

Type 10 Outdoor Case were tested under extreme conditions and are therefore stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of ultra high-impact ABS plastic
- Air pressure compensation valve
- 2 locks
- 1 handle
- Temperatures ranging from -40° up to +80° C
- very sturdy, stackable
- Dustproof, airtight, and watertight
- carrying strap (sold separately)
- Inside Dimensions: 9.75" (250mm) W x 7" (180mm) H x 3.15" (80mm) D
- Outside Dimensions: 10.75" (275mm) W x 8.9" (229mm) H x 3.3" (85mm) D
- Volume: 4 L
- Available Colors:
- Black
- Orange
- Available Options:
- RPD:
- Removable, fully configurable padded partition inserts
- Partitions made of washable, heavy duty nylon fabric
- Valcro fly attachments in the bottom
- Egg crate foam in lid
- SI:
- Removable pre-cut, cubed foam insert in bottom
- Egg crate foam in lid
- Base - Empty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-2809
Product Name B&W; International Type 10 Outdoor Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details