TelephoneStuff.com B&W; International Type 05 Outdoor Case 1-2008

Description
The outdoor cases from case specialist B&W; international were developed for the toughest outdoor employment and were tested und extreme conditions. They are designed for temperatures ranging from - 40 °C bis + 80°C, they are stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of Ultra High-Impact ABS Plastic - Air pressure compensation valve - 2 locks to securely - Includes carrying strap - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside dimension: 8.07" W x 5.7" H x 2.75" D - Outside dimension: 9" W x 6.75" H x 3.3" D - Volume: 2 L - Optional removable pre-cut, cubed "pluck" foam insert for the bottom and in the lid - Available Colors: - Black - Orange
Description
The outdoor cases from case specialist B&W; international were developed for the toughest outdoor employment and were tested und extreme conditions. They are designed for temperatures ranging from - 40 °C bis + 80°C, they are stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of Ultra High-Impact ABS Plastic - Air pressure compensation valve - 2 locks to securely - Includes carrying strap - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside dimension: 8.07" W x 5.7" H x 2.75" D - Outside dimension: 9" W x 6.75" H x 3.3" D - Volume: 2 L - Optional removable pre-cut, cubed "pluck" foam insert for the bottom and in the lid - Available Colors: - Black - Orange

Suppliers

Company
Product
Description
Supplier Links
B&W; International Type 05 Outdoor Case - 1-2008 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Type 05 Outdoor Case
1-2008
B&W; International Type 05 Outdoor Case 1-2008
The outdoor cases from case specialist B&W; international were developed for the toughest outdoor employment and were tested und extreme conditions. They are designed for temperatures ranging from - 40 °C bis + 80°C, they are stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible. Features: - Case shells made of Ultra High-Impact ABS Plastic - Air pressure compensation valve - 2 locks to securely - Includes carrying strap - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside dimension: 8.07" W x 5.7" H x 2.75" D - Outside dimension: 9" W x 6.75" H x 3.3" D - Volume: 2 L - Optional removable pre-cut, cubed "pluck" foam insert for the bottom and in the lid - Available Colors: - Black - Orange

The outdoor cases from case specialist B&W; international were developed for the toughest outdoor employment and were tested und extreme conditions. They are designed for temperatures ranging from - 40 °C bis + 80°C, they are stackable, absolutely watertight, dusttight and airtight. They are crackproof (test: a 2 meter height of fall to a concrete floor) and absolutely indestructible.
Features:
- Case shells made of Ultra High-Impact ABS Plastic
- Air pressure compensation valve
- 2 locks to securely
- Includes carrying strap
- Temperatures ranging from -40° up to +80° C
- Very sturdy, stackable
- Dustproof, airtight, and watertight
- Inside dimension: 8.07" W x 5.7" H x 2.75" D
- Outside dimension: 9" W x 6.75" H x 3.3" D
- Volume: 2 L
- Optional removable pre-cut, cubed "pluck" foam insert for the bottom and in the lid
- Available Colors:
- Black
- Orange

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 1-2008
Product Name B&W; International Type 05 Outdoor Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details