TelephoneStuff.com Sennheiser HD 650 Open Hi-Fi Stereo 09969

Description
In the HD650, audiophiles will experience truly unique natural sound. With sound this good,long concerts in the comfortof your home are a certainty, so the HD 650 also sets standards in comfort and convenience. The HD 650 is a genuine masterpiece, which will satisfy even the most demanding listener. Features: - Top-of-the-range open, dynamic hi-fi stereo headphones - Systems with narrow tolerances (± 1 dB), hand-picked in pairs - High-quality titanium/silver finish - Specially developed acoustic silk for precise, uniform attenuation over the entire area - Specially modulated connecting cable (detachable) made from highly conductive OFC copper, Kevlar-reinforced, with very low handling noise, i.e. low structure-borne sound sensitivity - Extremely lightweight aluminium voice coils ensure excellent transient response - Exceptionally comfortable to wear due to elliptical design adapted to the shape of the ears - Can be directly connected to stationary hi-fi components of the highest quality, in particular SACD, DVD-A and CD players
Description
In the HD650, audiophiles will experience truly unique natural sound. With sound this good,long concerts in the comfortof your home are a certainty, so the HD 650 also sets standards in comfort and convenience. The HD 650 is a genuine masterpiece, which will satisfy even the most demanding listener. Features: - Top-of-the-range open, dynamic hi-fi stereo headphones - Systems with narrow tolerances (± 1 dB), hand-picked in pairs - High-quality titanium/silver finish - Specially developed acoustic silk for precise, uniform attenuation over the entire area - Specially modulated connecting cable (detachable) made from highly conductive OFC copper, Kevlar-reinforced, with very low handling noise, i.e. low structure-borne sound sensitivity - Extremely lightweight aluminium voice coils ensure excellent transient response - Exceptionally comfortable to wear due to elliptical design adapted to the shape of the ears - Can be directly connected to stationary hi-fi components of the highest quality, in particular SACD, DVD-A and CD players

Suppliers

Company
Product
Description
Supplier Links
Sennheiser HD 650 Open Hi-Fi Stereo - 09969 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser HD 650 Open Hi-Fi Stereo
09969
Sennheiser HD 650 Open Hi-Fi Stereo 09969
In the HD650, audiophiles will experience truly unique natural sound. With sound this good,long concerts in the comfortof your home are a certainty, so the HD 650 also sets standards in comfort and convenience. The HD 650 is a genuine masterpiece, which will satisfy even the most demanding listener. Features: - Top-of-the-range open, dynamic hi-fi stereo headphones - Systems with narrow tolerances (± 1 dB), hand-picked in pairs - High-quality titanium/silver finish - Specially developed acoustic silk for precise, uniform attenuation over the entire area - Specially modulated connecting cable (detachable) made from highly conductive OFC copper, Kevlar-reinforced, with very low handling noise, i.e. low structure-borne sound sensitivity - Extremely lightweight aluminium voice coils ensure excellent transient response - Exceptionally comfortable to wear due to elliptical design adapted to the shape of the ears - Can be directly connected to stationary hi-fi components of the highest quality, in particular SACD, DVD-A and CD players

In the HD650, audiophiles will experience truly unique natural sound. With sound this good,long concerts in the comfortof your home are a certainty, so the HD 650 also sets standards in comfort and convenience. The HD 650 is a genuine masterpiece, which will satisfy even the most demanding listener.
Features:
- Top-of-the-range open, dynamic hi-fi stereo headphones
- Systems with narrow tolerances (± 1 dB), hand-picked in pairs
- High-quality titanium/silver finish
- Specially developed acoustic silk for precise, uniform attenuation over the entire area
- Specially modulated connecting cable (detachable) made from highly conductive OFC copper, Kevlar-reinforced, with very low handling noise, i.e. low structure-borne sound sensitivity
- Extremely lightweight aluminium voice coils ensure excellent transient response
- Exceptionally comfortable to wear due to elliptical design adapted to the shape of the ears
- Can be directly connected to stationary hi-fi components of the highest quality, in particular SACD, DVD-A and CD players

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 09969
Product Name Sennheiser HD 650 Open Hi-Fi Stereo
System Signal Stereo
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details