TelephoneStuff.com Greenlee Cabling Pouch 08685

Description
Designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punchdown tool, a cabling knife and scissors. Features: - Convenient loop to hold most telephone test sets - Removable “parts pouch” allows you to keep small components in reach - Made of a durable woven polyester - Fits belts up to 5" wide NOTE: Also known as Greenlee Part "750C"
Description
Designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punchdown tool, a cabling knife and scissors. Features: - Convenient loop to hold most telephone test sets - Removable “parts pouch” allows you to keep small components in reach - Made of a durable woven polyester - Fits belts up to 5" wide NOTE: Also known as Greenlee Part "750C"

Suppliers

Company
Product
Description
Supplier Links
Greenlee Cabling Pouch - 08685 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Cabling Pouch
08685
Greenlee Cabling Pouch 08685
Designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punchdown tool, a cabling knife and scissors. Features: - Convenient loop to hold most telephone test sets - Removable “parts pouch” allows you to keep small components in reach - Made of a durable woven polyester - Fits belts up to 5" wide NOTE: Also known as Greenlee Part "750C"

Designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punchdown tool, a cabling knife and scissors.
Features:
- Convenient loop to hold most telephone test sets
- Removable “parts pouch” allows you to keep small components in reach
- Made of a durable woven polyester
- Fits belts up to 5" wide
NOTE: Also known as Greenlee Part "750C"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 08685
Product Name Greenlee Cabling Pouch
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Instrument Cases - 1959127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 4.33 inch (110 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details