TelephoneStuff.com Revolabs RF-Armor Tabletop Omni HD Microphone 01-HDTBLMIC-OM-11

Description
RF-Armor Tabletop Omni HD Microphones by Revolabs are a breakthrough in audio performance for wireless microphones intended for speech applications. The HD Wireless Microphones provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. Tabletop HD Microphone Features: - The microphone is designed to be placed flat on a conference table while featuring a 360°omnidirectional pickup pattern - Revolabs HD Wireless Microphones are impervious to Radio Frequency (RF) interference - Omni-Directional for 360-degree pickup - High definition audio for exceptional voice reproduction - Secure 128-bit encryption so that no one can listen in - Flexible: mix and match any combination of HD Wireless Microphones - 2-hr charge time - Mute Button for muting and pairing - LED Display for muting and pairing
Description
RF-Armor Tabletop Omni HD Microphones by Revolabs are a breakthrough in audio performance for wireless microphones intended for speech applications. The HD Wireless Microphones provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. Tabletop HD Microphone Features: - The microphone is designed to be placed flat on a conference table while featuring a 360°omnidirectional pickup pattern - Revolabs HD Wireless Microphones are impervious to Radio Frequency (RF) interference - Omni-Directional for 360-degree pickup - High definition audio for exceptional voice reproduction - Secure 128-bit encryption so that no one can listen in - Flexible: mix and match any combination of HD Wireless Microphones - 2-hr charge time - Mute Button for muting and pairing - LED Display for muting and pairing

Suppliers

Company
Product
Description
Supplier Links
Revolabs RF-Armor Tabletop Omni HD Microphone - 01-HDTBLMIC-OM-11 - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs RF-Armor Tabletop Omni HD Microphone
01-HDTBLMIC-OM-11
Revolabs RF-Armor Tabletop Omni HD Microphone 01-HDTBLMIC-OM-11
RF-Armor Tabletop Omni HD Microphones by Revolabs are a breakthrough in audio performance for wireless microphones intended for speech applications. The HD Wireless Microphones provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. Tabletop HD Microphone Features: - The microphone is designed to be placed flat on a conference table while featuring a 360°omnidirectional pickup pattern - Revolabs HD Wireless Microphones are impervious to Radio Frequency (RF) interference - Omni-Directional for 360-degree pickup - High definition audio for exceptional voice reproduction - Secure 128-bit encryption so that no one can listen in - Flexible: mix and match any combination of HD Wireless Microphones - 2-hr charge time - Mute Button for muting and pairing - LED Display for muting and pairing

RF-Armor Tabletop Omni HD Microphones by Revolabs are a breakthrough in audio performance for wireless microphones intended for speech applications. The HD Wireless Microphones provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up.
Tabletop HD Microphone Features:
- The microphone is designed to be placed flat on a conference table while featuring a 360°omnidirectional pickup pattern
- Revolabs HD Wireless Microphones are impervious to Radio Frequency (RF) interference
- Omni-Directional for 360-degree pickup
- High definition audio for exceptional voice reproduction
- Secure 128-bit encryption so that no one can listen in
- Flexible: mix and match any combination of HD Wireless Microphones
- 2-hr charge time
- Mute Button for muting and pairing
- LED Display for muting and pairing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 01-HDTBLMIC-OM-11
Product Name Revolabs RF-Armor Tabletop Omni HD Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details