TelephoneStuff.com Sennheiser RS 140 Wireless Stereo 009927

Description
The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss. Enjoy wireless freedom of sound with exceptional sound adaptation. Features: - Closed, circumaural wireless stereo RF headphone system - For hi-fi and TV use - Switchable compression ensures excellent speech intelligibility - Balance control for right/left volume adjustment - High output level (adjustable) suitable for compensating for moderate hearing loss - Intelligent auto-tuning with memory function - Self-learning automatic level control provides optimum signal reception - Very lightweight headphones, extremely comfortable to wear - Easy recharging: simply hang the headphones onto the Rechargeable NiMH batteries included - Transmitter can be wall mounted - Operating time: approx. 23 hours
Description
The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss. Enjoy wireless freedom of sound with exceptional sound adaptation. Features: - Closed, circumaural wireless stereo RF headphone system - For hi-fi and TV use - Switchable compression ensures excellent speech intelligibility - Balance control for right/left volume adjustment - High output level (adjustable) suitable for compensating for moderate hearing loss - Intelligent auto-tuning with memory function - Self-learning automatic level control provides optimum signal reception - Very lightweight headphones, extremely comfortable to wear - Easy recharging: simply hang the headphones onto the Rechargeable NiMH batteries included - Transmitter can be wall mounted - Operating time: approx. 23 hours

Suppliers

Company
Product
Description
Supplier Links
Sennheiser RS 140 Wireless Stereo - 009927 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser RS 140 Wireless Stereo
009927
Sennheiser RS 140 Wireless Stereo 009927
The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss. Enjoy wireless freedom of sound with exceptional sound adaptation. Features: - Closed, circumaural wireless stereo RF headphone system - For hi-fi and TV use - Switchable compression ensures excellent speech intelligibility - Balance control for right/left volume adjustment - High output level (adjustable) suitable for compensating for moderate hearing loss - Intelligent auto-tuning with memory function - Self-learning automatic level control provides optimum signal reception - Very lightweight headphones, extremely comfortable to wear - Easy recharging: simply hang the headphones onto the Rechargeable NiMH batteries included - Transmitter can be wall mounted - Operating time: approx. 23 hours

The RS 140 wireless RF headphone system features a switchable dynamic compression system for excellent speech intelligibility and balance control for optimum right/left volume adjustment. If necessary, a high output level can be adjusted to compensate for moderate hearing loss. Enjoy wireless freedom of sound with exceptional sound adaptation.
Features:
- Closed, circumaural wireless stereo RF headphone system
- For hi-fi and TV use
- Switchable compression ensures excellent speech intelligibility
- Balance control for right/left volume adjustment
- High output level (adjustable) suitable for compensating for moderate hearing loss
- Intelligent auto-tuning with memory function
- Self-learning automatic level control provides optimum signal reception
- Very lightweight headphones, extremely comfortable to wear
- Easy recharging: simply hang the headphones onto the Rechargeable NiMH batteries included
- Transmitter can be wall mounted
- Operating time: approx. 23 hours

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 009927
Product Name Sennheiser RS 140 Wireless Stereo
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details